Tri-Tronics Company, Inc. SMARTYEYE ® MARK II with Blue LED, knob adjustment, 4-wire M12 Connector and F1 Fiberoptic Optical Block SEBKF1

Description
For documentation and other MARK II models, please see our MARK II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: Opposed Mode with F1: 6in. Opposed Mode with F1 with Lens: 6.5ft. Proximity Mode with F1: 1in using a .125in diameter fiber bundle Proximity Mode with F1 with Lens: 5in using a .125in diameter fiber bundle Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Indicators: OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set FULLY LlT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other MARK II models, please see our MARK II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: Opposed Mode with F1: 6in. Opposed Mode with F1 with Lens: 6.5ft. Proximity Mode with F1: 1in using a .125in diameter fiber bundle Proximity Mode with F1 with Lens: 5in using a .125in diameter fiber bundle Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Indicators: OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set FULLY LlT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTYEYE ® MARK II with Blue LED, knob adjustment, 4-wire M12 Connector and F1 Fiberoptic Optical Block - SEBKF1 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTYEYE ® MARK II with Blue LED, knob adjustment, 4-wire M12 Connector and F1 Fiberoptic Optical Block
SEBKF1
SMARTYEYE ® MARK II with Blue LED, knob adjustment, 4-wire M12 Connector and F1 Fiberoptic Optical Block SEBKF1
For documentation and other MARK II models, please see our MARK II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: Opposed Mode with F1: 6in. Opposed Mode with F1 with Lens: 6.5ft. Proximity Mode with F1: 1in using a .125in diameter fiber bundle Proximity Mode with F1 with Lens: 5in using a .125in diameter fiber bundle Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Indicators: OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set FULLY LlT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength

For documentation and other MARK II models, please see our MARK II Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Knob

Connection Type:

  • Connector, 4-pin M12

Housing Type:

  • Rectangular

Optical Block:

  • Type F1, Fiberoptic Adapter
    Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap.

LED Light Source

  • Blue = 480nm
    Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks.

Sensing Range:

  • Opposed Mode with F1: 6in.
  • Opposed Mode with F1 with Lens: 6.5ft.
  • Proximity Mode with F1: 1in using a .125in diameter fiber bundle
  • Proximity Mode with F1 with Lens: 5in using a .125in diameter fiber bundle

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 85mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • NPN Sink up to 150mA
  • PNP Source up to 150mA
  • Momentary short circuit protected
  • Outputs protected from pulsing during power up
  • Light/dark switch de4termines output status
    Light = Light "ON" operate
    Dark = Dark "ON" operate

Response Time

  • Minimum duration of input event
  • Light state response = 50 microseconds
  • Dark state response = 140 microseconds
  • Leading edge variation less than 20 microseconds

Hysteresis:

  • Less than 400 millivolts for maximum sensitivity and resolution

Indicators:

  • OUTPUT INDICATOR: Red LED illuminates and the NPN or PNP outputs switch to the opposite state when retunred light level exceed "5" on the CONTRAST INDICATOR
  • EDR® INDICATOR - Intensity of GREEN LED provides indication of where in the dynamic operating range the offset, EDR® adjustment has been set
  • FULLY LlT: Operating near saturation
  • OFF: Operating near maximum sensing range
  • CONTRAST INDICATOR – Displays scaled reading of sensor's response to contrasting light levels (light vs. dark) on a ten bar LED display

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof, NEMA 4X, 6P and IP67 enclosure ratings
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet
Photoelectric - 268045 - Radwell International
Willingboro, NJ, United States
Photoelectric
268045
Photoelectric 268045
PHOTOELECTRIC SENSOR, SMARTEYE MARK II, WITH BLUE LED, KNOB ADJUSTMENT, 4-WIRE M12 CONNECTOR, F1 FIBEROPTIC OPTICAL BLOCK, 12 TO 24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED, THE MAXIMUM RANGE DEPENDS ON FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, SMARTEYE MARK II, WITH BLUE LED, KNOB ADJUSTMENT, 4-WIRE M12 CONNECTOR, F1 FIBEROPTIC OPTICAL BLOCK, 12 TO 24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED, THE MAXIMUM RANGE DEPENDS ON FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
TRI-TRONICS Sensors & Switches SEBKF1

TRI-TRONICS Sensors & Switches SEBKF1

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number SEBKF1 268045
Product Name SMARTYEYE ® MARK II with Blue LED, knob adjustment, 4-wire M12 Connector and F1 Fiberoptic Optical Block Photoelectric
Body Shape Rectangular
Operation Distance 6 inch (152 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data