Tri-Tronics Company, Inc. SMARTYEYE ® MARK III with Red LED, 4-wire M12 Connector and V8 Convergent 0.5" "V" Axis Block SE3RCV8

Description
For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: DIN Rail Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 0.5in Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Light Immunity: Responds to sensor’s pulse modulated light source Immune to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR EDR® INDICATOR – Intensity of GREEN LED provides indication of where in the dynamic operating range the OFFSET/EDR® adjustment has been set CONTRAST INDICATOR – Displays scaled reading of sensor’s response to contrasting light levels (light vs. dark) on a 10 bar LED display OFFSET/EDR® Adjustment: Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: DIN Rail Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 0.5in Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Light Immunity: Responds to sensor’s pulse modulated light source Immune to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR EDR® INDICATOR – Intensity of GREEN LED provides indication of where in the dynamic operating range the OFFSET/EDR® adjustment has been set CONTRAST INDICATOR – Displays scaled reading of sensor’s response to contrasting light levels (light vs. dark) on a 10 bar LED display OFFSET/EDR® Adjustment: Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTYEYE ® MARK III with Red LED, 4-wire M12 Connector and V8 Convergent 0.5
Tampa, FL, United States
SMARTYEYE ® MARK III with Red LED, 4-wire M12 Connector and V8 Convergent 0.5" "V" Axis Block
SE3RCV8
SMARTYEYE ® MARK III with Red LED, 4-wire M12 Connector and V8 Convergent 0.5" "V" Axis Block SE3RCV8
For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: DIN Rail Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 0.5in Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Light Immunity: Responds to sensor’s pulse modulated light source Immune to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR EDR® INDICATOR – Intensity of GREEN LED provides indication of where in the dynamic operating range the OFFSET/EDR® adjustment has been set CONTRAST INDICATOR – Displays scaled reading of sensor’s response to contrasting light levels (light vs. dark) on a 10 bar LED display OFFSET/EDR® Adjustment: Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength

For documentation and other MARK III models, please see our MARK III Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Connector, 4-pin M12

Housing Type:

  • DIN Rail

Optical Block:

  • Type V8, Convergent 0.5" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5".

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.

Sensing Range:

  • 0.5in

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 85mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • NPN Sink up to 150mA
  • PNP Source up to 150mA
  • Momentary short circuit protected
  • Outputs protected from pulsing during power up
  • Light/dark switch de4termines output status
    Light = Light "ON" operate
    Dark = Dark "ON" operate

Response Time

  • Minimum duration of input event
  • Light state response = 50 microseconds
  • Dark state response = 140 microseconds
  • Leading edge variation less than 20 microseconds

Hysteresis:

  • Less than 400 millivolts for maximum sensitivity and resolution

Light Immunity:

  • Responds to sensor’s pulse modulated light source
  • Immune to most ambient light

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Indicators:

  • OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch
  • BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR
  • EDR® INDICATOR – Intensity of GREEN LED provides indication of where in the dynamic operating range the OFFSET/EDR® adjustment has been set
  • CONTRAST INDICATOR – Displays scaled reading of sensor’s response to contrasting light levels (light vs. dark) on a 10 bar LED display

OFFSET/EDR® Adjustment:

  • Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment
  • Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof, NEMA 4X, 6P and IP67 enclosure ratings
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number SE3RCV8
Product Name SMARTYEYE ® MARK III with Red LED, 4-wire M12 Connector and V8 Convergent 0.5" "V" Axis Block
Operation Distance 0.5000 inch (12.7 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Convergent
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O5E51A - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P1 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1010984-ND - DigiKey
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam
Beam Type Infrared
View Details
Photoelectric Sensors - 309936 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Power Requirements DC Powered
View Details