Tri-Tronics Company, Inc. SMARTYEYE ® MARK III with Blue LED, 6ft 4-wire cable and F5 Plastic Fiberoptics Block SE3BF5

Description
For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: Depends on Fiberoptic Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Light Immunity: Responds to sensor’s pulse modulated light source Immune to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR EDR® INDICATOR – Intensity of GREEN LED provides indication of where in the dynamic operating range the OFFSET/EDR® adjustment has been set CONTRAST INDICATOR – Displays scaled reading of sensor’s response to contrasting light levels (light vs. dark) on a 10 bar LED display OFFSET/EDR® Adjustment: Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: Depends on Fiberoptic Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Light Immunity: Responds to sensor’s pulse modulated light source Immune to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR EDR® INDICATOR – Intensity of GREEN LED provides indication of where in the dynamic operating range the OFFSET/EDR® adjustment has been set CONTRAST INDICATOR – Displays scaled reading of sensor’s response to contrasting light levels (light vs. dark) on a 10 bar LED display OFFSET/EDR® Adjustment: Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTYEYE ® MARK III with Blue LED, 6ft 4-wire cable and F5 Plastic Fiberoptics Block - SE3BF5 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTYEYE ® MARK III with Blue LED, 6ft 4-wire cable and F5 Plastic Fiberoptics Block
SE3BF5
SMARTYEYE ® MARK III with Blue LED, 6ft 4-wire cable and F5 Plastic Fiberoptics Block SE3BF5
For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: Depends on Fiberoptic Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor NPN Sink up to 150mA PNP Source up to 150mA Momentary short circuit protected Outputs protected from pulsing during power up Light/dark switch de4termines output status Light = Light "ON" operate Dark = Dark "ON" operate Response Time Minimum duration of input event Light state response = 50 microseconds Dark state response = 140 microseconds Leading edge variation less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution Light Immunity: Responds to sensor’s pulse modulated light source Immune to most ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR EDR® INDICATOR – Intensity of GREEN LED provides indication of where in the dynamic operating range the OFFSET/EDR® adjustment has been set CONTRAST INDICATOR – Displays scaled reading of sensor’s response to contrasting light levels (light vs. dark) on a 10 bar LED display OFFSET/EDR® Adjustment: Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength

For documentation and other MARK III models, please see our MARK III Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Cabled, 6ft.

Housing Type:

  • DIN Rail

Optical Block:

  • Type F5, Plastic Fiberoptics
    Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes.

LED Light Source

  • Blue = 480nm
    Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks.

Sensing Range:

  • Depends on Fiberoptic

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 85mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • NPN Sink up to 150mA
  • PNP Source up to 150mA
  • Momentary short circuit protected
  • Outputs protected from pulsing during power up
  • Light/dark switch de4termines output status
    Light = Light "ON" operate
    Dark = Dark "ON" operate

Response Time

  • Minimum duration of input event
  • Light state response = 50 microseconds
  • Dark state response = 140 microseconds
  • Leading edge variation less than 20 microseconds

Hysteresis:

  • Less than 400 millivolts for maximum sensitivity and resolution

Light Immunity:

  • Responds to sensor’s pulse modulated light source
  • Immune to most ambient light

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Indicators:

  • OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch
  • BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR
  • EDR® INDICATOR – Intensity of GREEN LED provides indication of where in the dynamic operating range the OFFSET/EDR® adjustment has been set
  • CONTRAST INDICATOR – Displays scaled reading of sensor’s response to contrasting light levels (light vs. dark) on a 10 bar LED display

OFFSET/EDR® Adjustment:

  • Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment
  • Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof, NEMA 4X, 6P and IP67 enclosure ratings
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet
Photoelectric - 26405811 - Radwell International
Willingboro, NJ, United States
Photoelectric
26405811
Photoelectric 26405811
PHOTOELECTRIC SENSOR, SMARTEYE MARK III, 12-24 V DC, POLARITY PROTECTED, 85 MA, BLUE LED, 6 FT CABLE, MAXIMUM SENSING RANGE DEPENDS ON THE FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, SMARTEYE MARK III, 12-24 V DC, POLARITY PROTECTED, 85 MA, BLUE LED, 6 FT CABLE, MAXIMUM SENSING RANGE DEPENDS ON THE FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number SE3BF5 26405811
Product Name SMARTYEYE ® MARK III with Blue LED, 6ft 4-wire cable and F5 Plastic Fiberoptics Block Photoelectric
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data