Tri-Tronics Company, Inc. SMARTEYE ®, High Gain, Green LED, NPN, F1 Fiberoptic Block SDLGF1

Description
For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE: -40ºC to 70ºC (-40ºF to 158ºF) RUGGED CONSTRUCTION: Chemical resistant high impact polycarbonate housing Waterproof, NEMA 4X, 6P, and IP67 enclosure rating Conforms to heavy industry grade CE requirements DIMENSIONS: Width: 2.715 in (69.0mm), Height: 1.715 in (43.6mm), Depth: .64 in (16.3mm) MAXIMUM SENSING RANGE: Retroreflective: up to 20 ft. Proximity: up to 3 ft. Fiberoptic Proximity: up to 7 in. w/o lens / 1 ft. w/lens Fiberoptic Opposed Mode: up to 16i n. w/o lens / 20+ft. w/lens
Datasheet
Description
For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE: -40ºC to 70ºC (-40ºF to 158ºF) RUGGED CONSTRUCTION: Chemical resistant high impact polycarbonate housing Waterproof, NEMA 4X, 6P, and IP67 enclosure rating Conforms to heavy industry grade CE requirements DIMENSIONS: Width: 2.715 in (69.0mm), Height: 1.715 in (43.6mm), Depth: .64 in (16.3mm) MAXIMUM SENSING RANGE: Retroreflective: up to 20 ft. Proximity: up to 3 ft. Fiberoptic Proximity: up to 7 in. w/o lens / 1 ft. w/lens Fiberoptic Opposed Mode: up to 16i n. w/o lens / 20+ft. w/lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTEYE ®, High Gain, Green LED, NPN, F1 Fiberoptic Block - SDLGF1 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTEYE ®, High Gain, Green LED, NPN, F1 Fiberoptic Block
SDLGF1
SMARTEYE ®, High Gain, Green LED, NPN, F1 Fiberoptic Block SDLGF1
For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE: -40ºC to 70ºC (-40ºF to 158ºF) RUGGED CONSTRUCTION: Chemical resistant high impact polycarbonate housing Waterproof, NEMA 4X, 6P, and IP67 enclosure rating Conforms to heavy industry grade CE requirements DIMENSIONS: Width: 2.715 in (69.0mm), Height: 1.715 in (43.6mm), Depth: .64 in (16.3mm) MAXIMUM SENSING RANGE: Retroreflective: up to 20 ft. Proximity: up to 3 ft. Fiberoptic Proximity: up to 7 in. w/o lens / 1 ft. w/lens Fiberoptic Opposed Mode: up to 16i n. w/o lens / 20+ft. w/lens

For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page.

Specifications

SUPPLY VOLTAGE:
12 to 24 VDC
Polarity Protected

CURRENT REQUIREMENTS:
75 milliamps (exclusive of load)

OUTPUT TRANSISTORS:
(1) NPN and (1) PNP sensor output transistors
Outputs sink or source up to 150 milliamps (current limit)

RESPONSE TIME:

  • High Speed Models
    500 microseconds
  • Very High Speed Models
    100 microseconds
  • High Gain Models
    1.5 milliseconds

LED LIGHT SOURCE:
Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated

AMBIENT TEMPERATURE:
-40ºC to 70ºC (-40ºF to 158ºF)

RUGGED CONSTRUCTION:
Chemical resistant high impact polycarbonate housing
Waterproof, NEMA 4X, 6P, and IP67 enclosure rating
Conforms to heavy industry grade CE requirements

DIMENSIONS:
Width: 2.715 in (69.0mm), Height: 1.715 in (43.6mm), Depth: .64 in (16.3mm)

MAXIMUM SENSING RANGE:
Retroreflective: up to 20 ft.
Proximity: up to 3 ft.
Fiberoptic Proximity: up to 7 in.
w/o lens / 1 ft. w/lens
Fiberoptic Opposed Mode: up to 16i n.
w/o lens / 20+ft. w/lens

Supplier's Site Datasheet
Photoelectric - 43597 - Radwell International
Willingboro, NJ, United States
Photoelectric
43597
Photoelectric 43597
PHOTOELECTRIC SENSOR, SMARTEYE CLASSIC, 12-24 V DC, POLARITY PROTECTED, 75 MA, NPN OUTPUT, HIGH GAIN GREEN, FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, SMARTEYE CLASSIC, 12-24 V DC, POLARITY PROTECTED, 75 MA, NPN OUTPUT, HIGH GAIN GREEN, FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number SDLGF1 43597
Product Name SMARTEYE ®, High Gain, Green LED, NPN, F1 Fiberoptic Block Photoelectric
Operation Distance 7 to 240 inch (178 to 6096 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Power Requirements DC Powered
Electrical Output Current
Unlock Full Specs
to access all available technical data