For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page.
Specifications
SUPPLY VOLTAGE:
12 to 24 VDC
Polarity Protected
CURRENT REQUIREMENTS:
75 milliamps (exclusive of load)
OUTPUT TRANSISTORS:
(1) NPN and (1) PNP sensor output transistors
Outputs sink or source up to 150 milliamps (current limit)
RESPONSE TIME:
LED LIGHT SOURCE:
Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
AMBIENT TEMPERATURE:
-40ºC to 70ºC (-40ºF to 158ºF)
RUGGED CONSTRUCTION:
Chemical resistant high impact polycarbonate housing
Waterproof, NEMA 4X, 6P, and IP67 enclosure rating
Conforms to heavy industry grade CE requirements
DIMENSIONS:
Width: 2.715 in (69.0mm), Height: 1.715 in (43.6mm), Depth: .64 in (16.3mm)
MAXIMUM SENSING RANGE:
Retroreflective: up to 20 ft.
Proximity: up to 3 ft.
Fiberoptic Proximity: up to 7 in.
w/o lens / 1 ft. w/lens
Fiberoptic Opposed Mode: up to 16i n.
w/o lens / 20+ft. w/lens
PHOTOELECTRIC SENSOR, SMARTEYE CLASSIC, 12-24 V DC, POLARITY PROTECTED, 75 MA, NPN OUTPUT, HIGH SPEED INFRARED, F1 FIBEROPTIC ADAPTER. FREE 2 YEAR RADWELL WARRANTY
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | SDF1 | 267950 |
| Product Name | SMARTEYE ®, High Speed, Infrared LED, NPN, F1 Fiberoptic Block | Photoelectric |
| Operation Distance | 7 to 240 inch (178 to 6096 mm) | |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | |
| Beam Type | Infrared | |
| Power Requirements | DC Powered |