Tri-Tronics Company, Inc. Retro Smart ™ retroreflective sensor with 6in (152mm) pigtail with 5-pin connector RSRC-1X157

Description
For documentation and other RetroSmart™ models, please see our RetroSmart™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 pigtail Housing Type: Rectangular Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Continuous short-circuit protection Outputs protected from pulsing during power up Remote AUTOSET Input Opto-isolated momentary sinking input (10mA) Response Time: Light State = 100 microseconds Dark State = 100 microseconds LED Light Source: Red 660nm Pulse modulated Push Button Control: "One-Touch" AUTOSET pushbutton setup Tweak adjustments with "up" or "down" buttons LST (Light State Tracking) Enable/Disable Light "ON"/Dark "ON" Selection Range: Optimum from 6in. to 8ft. (15.24cm to 2.4m) distance to the AR6151 reflector Hysteresis: Two bars as displayed on Contrast Indicator Light State Switch = 5 Dark State Switch = 3 Light Immunity: Responds to sensor's pulse-modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Contrast Indicator - Display scaled reading of sensor's response to contrasting light levels (light vs. dark) on an 8-bar LED display Red LED Indicator - LOCK Green LED Indicator - LST (Light State Tracking) Red LED Indicator - OUTPUT NOTE: IF Output LED flashes, a short circuit condition exists Ambient Temperature: -40°C to 70° (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4, IP66
Datasheet
Description
For documentation and other RetroSmart™ models, please see our RetroSmart™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 pigtail Housing Type: Rectangular Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Continuous short-circuit protection Outputs protected from pulsing during power up Remote AUTOSET Input Opto-isolated momentary sinking input (10mA) Response Time: Light State = 100 microseconds Dark State = 100 microseconds LED Light Source: Red 660nm Pulse modulated Push Button Control: "One-Touch" AUTOSET pushbutton setup Tweak adjustments with "up" or "down" buttons LST (Light State Tracking) Enable/Disable Light "ON"/Dark "ON" Selection Range: Optimum from 6in. to 8ft. (15.24cm to 2.4m) distance to the AR6151 reflector Hysteresis: Two bars as displayed on Contrast Indicator Light State Switch = 5 Dark State Switch = 3 Light Immunity: Responds to sensor's pulse-modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Contrast Indicator - Display scaled reading of sensor's response to contrasting light levels (light vs. dark) on an 8-bar LED display Red LED Indicator - LOCK Green LED Indicator - LST (Light State Tracking) Red LED Indicator - OUTPUT NOTE: IF Output LED flashes, a short circuit condition exists Ambient Temperature: -40°C to 70° (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4, IP66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retro Smart ™ retroreflective sensor with 6in (152mm) pigtail with 5-pin connector - RSRC-1X157 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Retro Smart ™ retroreflective sensor with 6in (152mm) pigtail with 5-pin connector
RSRC-1X157
Retro Smart ™ retroreflective sensor with 6in (152mm) pigtail with 5-pin connector RSRC-1X157
For documentation and other RetroSmart™ models, please see our RetroSmart™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 pigtail Housing Type: Rectangular Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Continuous short-circuit protection Outputs protected from pulsing during power up Remote AUTOSET Input Opto-isolated momentary sinking input (10mA) Response Time: Light State = 100 microseconds Dark State = 100 microseconds LED Light Source: Red 660nm Pulse modulated Push Button Control: "One-Touch" AUTOSET pushbutton setup Tweak adjustments with "up" or "down" buttons LST (Light State Tracking) Enable/Disable Light "ON"/Dark "ON" Selection Range: Optimum from 6in. to 8ft. (15.24cm to 2.4m) distance to the AR6151 reflector Hysteresis: Two bars as displayed on Contrast Indicator Light State Switch = 5 Dark State Switch = 3 Light Immunity: Responds to sensor's pulse-modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Contrast Indicator - Display scaled reading of sensor's response to contrasting light levels (light vs. dark) on an 8-bar LED display Red LED Indicator - LOCK Green LED Indicator - LST (Light State Tracking) Red LED Indicator - OUTPUT NOTE: IF Output LED flashes, a short circuit condition exists Ambient Temperature: -40°C to 70° (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4, IP66

For documentation and other RetroSmart™ models, please see our RetroSmart™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 5-pin M12 pigtail

Housing Type:

  • Rectangular

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 50mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor:
    NPN: Sink up to 150mA
    PNP: Source up to 150mA
  • Continuous short-circuit protection
  • Outputs protected from pulsing during power up

Remote AUTOSET Input

  • Opto-isolated momentary sinking input (10mA)

Response Time:

  • Light State = 100 microseconds
  • Dark State = 100 microseconds

LED Light Source:

  • Red 660nm
  • Pulse modulated

Push Button Control:

  • "One-Touch" AUTOSET pushbutton setup
  • Tweak adjustments with "up" or "down" buttons
  • LST (Light State Tracking) Enable/Disable
  • Light "ON"/Dark "ON" Selection

Range:

  • Optimum from 6in. to 8ft. (15.24cm to 2.4m) distance to the AR6151 reflector

Hysteresis:

  • Two bars as displayed on Contrast Indicator
    Light State Switch = 5
    Dark State Switch = 3

Light Immunity:

  • Responds to sensor's pulse-modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Diagnostic Indicators:

  • Contrast Indicator - Display scaled reading of sensor's response to contrasting light levels (light vs. dark) on an 8-bar LED display
  • Red LED Indicator - LOCK
  • Green LED Indicator - LST (Light State Tracking)
  • Red LED Indicator - OUTPUT

NOTE: IF Output LED flashes, a short circuit condition exists

Ambient Temperature:

  • -40°C to 70° (-40°F to 158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 4, IP66
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number RSRC-1X157
Product Name Retro Smart ™ retroreflective sensor with 6in (152mm) pigtail with 5-pin connector
Body Shape Rectangular
Operation Distance 6 to 96 inch (152 to 2438 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Retroreflective
Unlock Full Specs
to access all available technical data