Tri-Tronics Company, Inc. Rigid shaft coupling, 3/8"D to 3/8"D

Description
Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085-.375 couples a 3/8" diameter encoder shaft to a 3/8" diameter shaft. Compatible with: Shaft Encoders: R20, R20-P, RG, RJ, RL, RL-P, RS, RS-P, RBX, and RC Absolute Encoders: R30 and SR30 Part Number: MB-085-.375 Catalog Number: 32890
Datasheet
Description
Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085-.375 couples a 3/8" diameter encoder shaft to a 3/8" diameter shaft. Compatible with: Shaft Encoders: R20, R20-P, RG, RJ, RL, RL-P, RS, RS-P, RBX, and RC Absolute Encoders: R30 and SR30 Part Number: MB-085-.375 Catalog Number: 32890
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid shaft coupling, 3/8
Tampa, FL, United States
Rigid shaft coupling, 3/8"D to 3/8"D
Rigid shaft coupling, 3/8"D to 3/8"D
Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085-.375 couples a 3/8" diameter encoder shaft to a 3/8" diameter shaft. Compatible with: Shaft Encoders: R20, R20-P, RG, RJ, RL, RL-P, RS, RS-P, RBX, and RC Absolute Encoders: R30 and SR30 Part Number: MB-085-.375 Catalog Number: 32890

Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085-.375 couples a 3/8" diameter encoder shaft to a 3/8" diameter shaft.

Compatible with:

  • Shaft Encoders: R20, R20-P, RG, RJ, RL, RL-P, RS, RS-P, RBX, and RC
  • Absolute Encoders: R30 and SR30

Part Number: MB-085-.375
Catalog Number: 32890

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rigid Couplings
Product Name Rigid shaft coupling, 3/8"D to 3/8"D
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

MCPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel
View Details
8mm BoreS, 23mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM080080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
O.D. 0.6693 inch (17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details