Tri-Tronics Company, Inc. EZ-EYE™, Red, 4-wire M12 Connector, R5 Polarized Retroreflective Block PZRR5-M12

Description
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M12 pigtail Housing Type: Miniature Rectangular Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source. LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent or transparent objects in proximity (Beam Make) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Sensing Range: 12ft. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) Outputs are continuously short circuit protected Response Time Light/Dark state response = 500 microseconds Hysteresis: Approximately 15% of signal Pushbutton Control: AUTOSET Routine: Push and release with sensor in "light" state Excess Gain Adjustment: Tap twice to step to higher excess gain Push and hold to activate Flash Rate Alignment Indicator Light/Dark "ON" selection: Tap 5 times to toggle Diagnostic Indicators: Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 46 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M12 pigtail Housing Type: Miniature Rectangular Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source. LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent or transparent objects in proximity (Beam Make) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Sensing Range: 12ft. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) Outputs are continuously short circuit protected Response Time Light/Dark state response = 500 microseconds Hysteresis: Approximately 15% of signal Pushbutton Control: AUTOSET Routine: Push and release with sensor in "light" state Excess Gain Adjustment: Tap twice to step to higher excess gain Push and hold to activate Flash Rate Alignment Indicator Light/Dark "ON" selection: Tap 5 times to toggle Diagnostic Indicators: Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 46 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-EYE™, Red, 4-wire M12 Connector, R5 Polarized Retroreflective Block - PZRR5-M12 - Tri-Tronics Company, Inc.
Tampa, FL, United States
EZ-EYE™, Red, 4-wire M12 Connector, R5 Polarized Retroreflective Block
PZRR5-M12
EZ-EYE™, Red, 4-wire M12 Connector, R5 Polarized Retroreflective Block PZRR5-M12
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M12 pigtail Housing Type: Miniature Rectangular Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source. LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent or transparent objects in proximity (Beam Make) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Sensing Range: 12ft. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) Outputs are continuously short circuit protected Response Time Light/Dark state response = 500 microseconds Hysteresis: Approximately 15% of signal Pushbutton Control: AUTOSET Routine: Push and release with sensor in "light" state Excess Gain Adjustment: Tap twice to step to higher excess gain Push and hold to activate Flash Rate Alignment Indicator Light/Dark "ON" selection: Tap 5 times to toggle Diagnostic Indicators: Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 46 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 4-pin M12 pigtail

Housing Type:

  • Miniature Rectangular

Optical Block:

  • Type R5, Polarized Anti-Glare Retroreflective
    Polarized to reduce response to "hot spot" glare from shiny surface of detected object. Use with visible light source.

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent or transparent objects in proximity (Beam Make) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects.

Sensing Range:

  • 12ft.

Family Specific

Supply Voltage:

  • 10 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 50mA (exclusive of load)

Output Transistors: (Current Limited)

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • Outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 500 microseconds

Hysteresis:

  • Approximately 15% of signal

Pushbutton Control:

  • AUTOSET Routine: Push and release with sensor in "light" state
  • Excess Gain Adjustment: Tap twice to step to higher excess gain
  • Push and hold to activate Flash Rate Alignment Indicator
  • Light/Dark "ON" selection: Tap 5 times to toggle

Diagnostic Indicators:

  • Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator
  • Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 46 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number PZRR5-M12
Product Name EZ-EYE™, Red, 4-wire M12 Connector, R5 Polarized Retroreflective Block
Body Shape Rectangular
Operation Distance 144 inch (3658 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Polarized Retroreflective
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Photoelectric - 82201161 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Transmitter - SOEG-S-M18W-S-L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details