For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Push Button
Connection Type:
Connector, 4-pin M12 pigtail
Housing Type:
Miniature Rectangular
Optical Block:
Type O5, Proximity Narrow beam optics useful in long-range sensing medium to large size objects.
LED Light Source
Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent or transparent objects in proximity (Beam Make) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects.
Sensing Range:
3ft.
Family Specific
Supply Voltage:
10 to 24 VDC
Polarity Protected
Current Requirements:
50mA (exclusive of load)
Output Transistors: (Current Limited)
(1) NPN and (1) PNP sensor output transistor
Sensor outputs can sink or source up to 150mA (current limited)
Outputs are continuously short circuit protected
Response Time
Light/Dark state response = 500 microseconds
Hysteresis:
Approximately 15% of signal
Pushbutton Control:
AUTOSET Routine: Push and release with sensor in "light" state
Excess Gain Adjustment: Tap twice to step to higher excess gain
Push and hold to activate Flash Rate Alignment Indicator
Light/Dark "ON" selection: Tap 5 times to toggle
Diagnostic Indicators:
Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator
Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment
Light Immunity:
Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
Rugged Construction:
Chemical resistant, high-impact polycarbonate housing
Waterproof ratings: NEMA 46 and IP67
Conforms to heavy industry grade CE requirements
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
- Connector, 4-pin M12 pigtail
Housing Type:
Optical Block:
- Type O5, Proximity
Narrow beam optics useful in long-range sensing medium to large size objects.
LED Light Source
- Red = 660nm
Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent or transparent objects in proximity (Beam Make) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects.
Sensing Range:
Family Specific
Supply Voltage:
- 10 to 24 VDC
- Polarity Protected
Current Requirements:
Output Transistors: (Current Limited)
- (1) NPN and (1) PNP sensor output transistor
- Sensor outputs can sink or source up to 150mA (current limited)
- Outputs are continuously short circuit protected
Response Time
- Light/Dark state response = 500 microseconds
Hysteresis:
- Approximately 15% of signal
Pushbutton Control:
- AUTOSET Routine: Push and release with sensor in "light" state
- Excess Gain Adjustment: Tap twice to step to higher excess gain
- Push and hold to activate Flash Rate Alignment Indicator
- Light/Dark "ON" selection: Tap 5 times to toggle
Diagnostic Indicators:
- Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator
- Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment
Light Immunity:
- Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
Rugged Construction:
- Chemical resistant, high-impact polycarbonate housing
- Waterproof ratings: NEMA 46 and IP67
- Conforms to heavy industry grade CE requirements