Tri-Tronics Company, Inc. EZ-EYE™, Infrared, 6ft 4-wire Cable, R4 Retroreflective Block PZIR4

Description
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type R4, Retroreflective Very narrow beam optics designed to sense reflectors or reflective materials at long range. Designed for Beam Break sensing. LED Light Source Invisible Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments. Useful in penetrating lens contamination. Preferred for use with glass fiberoptic light guides. Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Also useful in detecting overlapped splices in dense materials. Sensing Range: 40ft. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) Outputs are continuously short circuit protected Response Time Light/Dark state response = 500 microseconds Hysteresis: Approximately 15% of signal Pushbutton Control: AUTOSET Routine: Push and release with sensor in "light" state Excess Gain Adjustment: Tap twice to step to higher excess gain Push and hold to activate Flash Rate Alignment Indicator Light/Dark "ON" selection: Tap 5 times to toggle Diagnostic Indicators: Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 46 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type R4, Retroreflective Very narrow beam optics designed to sense reflectors or reflective materials at long range. Designed for Beam Break sensing. LED Light Source Invisible Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments. Useful in penetrating lens contamination. Preferred for use with glass fiberoptic light guides. Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Also useful in detecting overlapped splices in dense materials. Sensing Range: 40ft. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) Outputs are continuously short circuit protected Response Time Light/Dark state response = 500 microseconds Hysteresis: Approximately 15% of signal Pushbutton Control: AUTOSET Routine: Push and release with sensor in "light" state Excess Gain Adjustment: Tap twice to step to higher excess gain Push and hold to activate Flash Rate Alignment Indicator Light/Dark "ON" selection: Tap 5 times to toggle Diagnostic Indicators: Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 46 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-EYE™, Infrared, 6ft 4-wire Cable, R4 Retroreflective Block - PZIR4 - Tri-Tronics Company, Inc.
Tampa, FL, United States
EZ-EYE™, Infrared, 6ft 4-wire Cable, R4 Retroreflective Block
PZIR4
EZ-EYE™, Infrared, 6ft 4-wire Cable, R4 Retroreflective Block PZIR4
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type R4, Retroreflective Very narrow beam optics designed to sense reflectors or reflective materials at long range. Designed for Beam Break sensing. LED Light Source Invisible Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments. Useful in penetrating lens contamination. Preferred for use with glass fiberoptic light guides. Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Also useful in detecting overlapped splices in dense materials. Sensing Range: 40ft. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) Outputs are continuously short circuit protected Response Time Light/Dark state response = 500 microseconds Hysteresis: Approximately 15% of signal Pushbutton Control: AUTOSET Routine: Push and release with sensor in "light" state Excess Gain Adjustment: Tap twice to step to higher excess gain Push and hold to activate Flash Rate Alignment Indicator Light/Dark "ON" selection: Tap 5 times to toggle Diagnostic Indicators: Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 46 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Cabled, 6ft

Housing Type:

  • Miniature Rectangular

Optical Block:

  • Type R4, Retroreflective
    Very narrow beam optics designed to sense reflectors or reflective materials at long range. Designed for Beam Break sensing.

LED Light Source

  • Invisible Infrared = 880nm
    Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments. Useful in penetrating lens contamination. Preferred for use with glass fiberoptic light guides. Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Also useful in detecting overlapped splices in dense materials.

Sensing Range:

  • 40ft.

Family Specific

Supply Voltage:

  • 10 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 50mA (exclusive of load)

Output Transistors: (Current Limited)

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • Outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 500 microseconds

Hysteresis:

  • Approximately 15% of signal

Pushbutton Control:

  • AUTOSET Routine: Push and release with sensor in "light" state
  • Excess Gain Adjustment: Tap twice to step to higher excess gain
  • Push and hold to activate Flash Rate Alignment Indicator
  • Light/Dark "ON" selection: Tap 5 times to toggle

Diagnostic Indicators:

  • Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator
  • Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 46 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet
Photoelectric - 26406055 - Radwell International
Willingboro, NJ, United States
Photoelectric
26406055
Photoelectric 26406055
EZ EYE,MINIATURE PUSH BUTTON SENSOR, IR, 6 FT CABLED, 4 WIRE, 40 FT MAX RANGE. FREE 2 YEAR RADWELL WARRANTY

EZ EYE,MINIATURE PUSH BUTTON SENSOR, IR, 6 FT CABLED, 4 WIRE, 40 FT MAX RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number PZIR4 26406055
Product Name EZ-EYE™, Infrared, 6ft 4-wire Cable, R4 Retroreflective Block Photoelectric
Body Shape Rectangular
Operation Distance 480 inch (12192 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Retroreflective
Unlock Full Specs
to access all available technical data