Tri-Tronics Company, Inc. EZ-EYE™, Infrared, 4-wire M8 Connector, V4 Convergent 1" "V" Axis Block PZICV4

Description
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8 Housing Type: Miniature Rectangular Optical Block: Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Invisible Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments. Useful in penetrating lens contamination. Preferred for use with glass fiberoptic light guides. Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Also useful in detecting overlapped splices in dense materials. Sensing Range: 1in. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) Outputs are continuously short circuit protected Response Time Light/Dark state response = 500 microseconds Hysteresis: Approximately 15% of signal Pushbutton Control: AUTOSET Routine: Push and release with sensor in "light" state Excess Gain Adjustment: Tap twice to step to higher excess gain Push and hold to activate Flash Rate Alignment Indicator Light/Dark "ON" selection: Tap 5 times to toggle Diagnostic Indicators: Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 46 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8 Housing Type: Miniature Rectangular Optical Block: Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Invisible Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments. Useful in penetrating lens contamination. Preferred for use with glass fiberoptic light guides. Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Also useful in detecting overlapped splices in dense materials. Sensing Range: 1in. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) Outputs are continuously short circuit protected Response Time Light/Dark state response = 500 microseconds Hysteresis: Approximately 15% of signal Pushbutton Control: AUTOSET Routine: Push and release with sensor in "light" state Excess Gain Adjustment: Tap twice to step to higher excess gain Push and hold to activate Flash Rate Alignment Indicator Light/Dark "ON" selection: Tap 5 times to toggle Diagnostic Indicators: Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 46 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-EYE™, Infrared, 4-wire M8 Connector, V4 Convergent 1
Tampa, FL, United States
EZ-EYE™, Infrared, 4-wire M8 Connector, V4 Convergent 1" "V" Axis Block
PZICV4
EZ-EYE™, Infrared, 4-wire M8 Connector, V4 Convergent 1" "V" Axis Block PZICV4
For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8 Housing Type: Miniature Rectangular Optical Block: Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Invisible Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments. Useful in penetrating lens contamination. Preferred for use with glass fiberoptic light guides. Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Also useful in detecting overlapped splices in dense materials. Sensing Range: 1in. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) Outputs are continuously short circuit protected Response Time Light/Dark state response = 500 microseconds Hysteresis: Approximately 15% of signal Pushbutton Control: AUTOSET Routine: Push and release with sensor in "light" state Excess Gain Adjustment: Tap twice to step to higher excess gain Push and hold to activate Flash Rate Alignment Indicator Light/Dark "ON" selection: Tap 5 times to toggle Diagnostic Indicators: Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 46 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 4-pin M8

Housing Type:

  • Miniature Rectangular

Optical Block:

  • Type V4, Convergent 1" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1".

LED Light Source

  • Invisible Infrared = 880nm
    Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments. Useful in penetrating lens contamination. Preferred for use with glass fiberoptic light guides. Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Also useful in detecting overlapped splices in dense materials.

Sensing Range:

  • 1in.

Family Specific

Supply Voltage:

  • 10 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 50mA (exclusive of load)

Output Transistors: (Current Limited)

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • Outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 500 microseconds

Hysteresis:

  • Approximately 15% of signal

Pushbutton Control:

  • AUTOSET Routine: Push and release with sensor in "light" state
  • Excess Gain Adjustment: Tap twice to step to higher excess gain
  • Push and hold to activate Flash Rate Alignment Indicator
  • Light/Dark "ON" selection: Tap 5 times to toggle

Diagnostic Indicators:

  • Dual Red/Green LED Red = Output Status NOTE: If Output LED flashes, a short circuit condition exists. Green = Flash Rate Alignment Indicator
  • Dual Green/Amber LED Green = “ON” After AUTOSET Routine Amber = “ON” After Excess Gain Adjustment

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 46 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number PZICV4
Product Name EZ-EYE™, Infrared, 4-wire M8 Connector, V4 Convergent 1" "V" Axis Block
Body Shape Rectangular
Operation Distance 1 inch (25.4 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Convergent
Unlock Full Specs
to access all available technical data