For documentation and other High Intensity models, please see our High Intensity Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Potentiometer
Connection Type:
Cabled, 6ft.
Housing Type:
Rectangular
Family Specific
Supply Voltage:
12 to 24 VDC
Polarity Protected
Current Requirements:
50mA (exclusive of load)
Outputs:
Complementary NPN or PNP output transistors sink/source up to 100mA
Response Time
800 microseconds - Beam Make or Beam Break
Hysteresis:
400 millivolts - maximum sensitivity and resolution
Light Immunity:
Extremely high immunity to ambient light - sensor responds to pulse modulated light only
LED Indicator:
When the light level reaching the photodetector exceeds "5" on the contrast indicator, the output switch, and the output LED indicator illuminates.
Contrast Indicator:
Displays the receiver's full and complete response to contrasting light levels (lightest state vs. darkest state) on the LED bar graph.
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
95% relative humidity
Rugged Construction:
High-impact plastic case is dirt and moisture sealed
Epoxy encapsulated for mechanical stability
For documentation and other High Intensity models, please see our High Intensity Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Family Specific
Supply Voltage:
- 12 to 24 VDC
- Polarity Protected
Current Requirements:
Outputs:
- Complementary NPN or PNP output transistors sink/source up to 100mA
Response Time
- 800 microseconds - Beam Make or Beam Break
Hysteresis:
- 400 millivolts - maximum sensitivity and resolution
Light Immunity:
- Extremely high immunity to ambient light - sensor responds to pulse modulated light only
LED Indicator:
- When the light level reaching the photodetector exceeds "5" on the contrast indicator, the output switch, and the output LED indicator illuminates.
Contrast Indicator:
- Displays the receiver's full and complete response to contrasting light levels (lightest state vs. darkest state) on the LED bar graph.
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
- 95% relative humidity
Rugged Construction:
- High-impact plastic case is dirt and moisture sealed
- Epoxy encapsulated for mechanical stability