For documentation and other High Intensity models, please see our High Intensity Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Family Specific
Supply Voltage:
Current Requirements:
Outputs:
Response Time
Hysteresis:
Light Immunity:
LED Indicator:
Contrast Indicator:
Ambient Temperature:
Rugged Construction:
SMARTEYE HIGH INTENSITY THRU-BEAM RECEIVER, SENSING RANGE UP TO 12 IN, PNP OUTPUT, 12 TO 24 VDC POLARITY PROTECTED.. FREE 2 YEAR RADWELL WARRANTY
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | PSR-1 | 18537290 |
| Product Name | SMARTEYE ® High Intensity Thru-Beam Receiver | Photoelectric |
| Body Shape | Rectangular | |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | |
| Optical Technology Type | Through Beam |