For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page.
Suggested Thru-Beam Light Sources:
MLSIC - IR, M8 Connector, Rectangular Housing
MLSIC-M12 - IR, M12 Connector, Rectangular Housing
MLSI - IR, Cabled, Rectangular Housing
MLSRC - Red, M8 Connector, Rectangular Housing
MLSRC-M12 - Red, M12 Connector, Rectangular Housing
MLSR - Red, Cabled, Rectangular Housing
MLSIC-18 - IR, M8 Connector, 18mm Housing
MLSIC-18M12 - IR, M12 Connector, 18mm Housing
MLSI-18 - IR, Cabled, 18mm Housing
MLSRC-18 - Red, M8 Connector, 18mm Housing
MLSRC-18M12 - Red, M12 Connector, 18mm Housing
MLSR-18 - Red, Cabled, 18mm Housing
Technical Features
Model Specific
Adjustment Type:
Potentiometer
Connection Type:
Connector, 4-pin M8
Housing Type:
18MM
Output Transistors:
PNP: Source up to 100mA
All outputs are continuously short circuit protected
Supply Voltage:
10 to 30 VDC
Polarity Protected
Family Specific
Current Requirements:
30mA (exclusive of load)
Remote AUTOSET Input:
Opto-isolated momentary sinking input (10 milliamps)
Response Time
Light State response = 600μs (1,100μs, Thru-Beam)
Dark State response = 600μs (1,100μs, Thru-Beam)
Light/Dark "ON" Operation:
Light “ON” achieved by connecting white wire to negative lead
Dark “ON” achieved by connecting white wire to positive lead
Range:
Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10%
Hysteresis:
Approximately 20% of signal
Light Immunity:
Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes
Diagnostic Indicators:
Red LED = Output Status
Green LED = Power “ON”
Ambient Temperature:
-40°C to 70°C (-40°F to 158°F)
Rugged Construction:
Chemical resistant, high-impact polycarbonate housing
Waterproof ratings: NEMA 4X, IP66
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page.
Suggested Thru-Beam Light Sources:
- MLSIC - IR, M8 Connector, Rectangular Housing
- MLSIC-M12 - IR, M12 Connector, Rectangular Housing
- MLSI - IR, Cabled, Rectangular Housing
- MLSRC - Red, M8 Connector, Rectangular Housing
- MLSRC-M12 - Red, M12 Connector, Rectangular Housing
- MLSR - Red, Cabled, Rectangular Housing
- MLSIC-18 - IR, M8 Connector, 18mm Housing
- MLSIC-18M12 - IR, M12 Connector, 18mm Housing
- MLSI-18 - IR, Cabled, 18mm Housing
- MLSRC-18 - Red, M8 Connector, 18mm Housing
- MLSRC-18M12 - Red, M12 Connector, 18mm Housing
- MLSR-18 - Red, Cabled, 18mm Housing
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Output Transistors:
- PNP: Source up to 100mA
- All outputs are continuously short circuit protected
Supply Voltage:
- 10 to 30 VDC
- Polarity Protected
Family Specific
Current Requirements:
Remote AUTOSET Input:
- Opto-isolated momentary sinking input (10 milliamps)
Response Time
- Light State response = 600μs (1,100μs, Thru-Beam)
- Dark State response = 600μs (1,100μs, Thru-Beam)
Light/Dark "ON" Operation:
- Light “ON” achieved by connecting white wire to negative lead
- Dark “ON” achieved by connecting white wire to positive lead
Range:
- Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10%
Hysteresis:
- Approximately 20% of signal
Light Immunity:
- Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes
Diagnostic Indicators:
- Red LED = Output Status
- Green LED = Power “ON”
Ambient Temperature:
- -40°C to 70°C (-40°F to 158°F)
Rugged Construction:
- Chemical resistant, high-impact polycarbonate housing
- Waterproof ratings: NEMA 4X, IP66