Tri-Tronics Company, Inc. MINI-EYE™, Short Range Proximity, invisible infrared LED Light Source, PNP Output Transistor, M12 4-pin connector, Rectangular housing PMIVC-5M12

Description
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 pigtail Housing Type: Miniature Rectangular Output Transistors: PNP: Source up to 100mA All outputs are continuously short circuit protected Supply Voltage: 5 VDC Polarity Protected LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: 5in Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66
Datasheet
Description
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 pigtail Housing Type: Miniature Rectangular Output Transistors: PNP: Source up to 100mA All outputs are continuously short circuit protected Supply Voltage: 5 VDC Polarity Protected LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: 5in Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI-EYE™, Short Range Proximity, invisible infrared LED Light Source, PNP Output Transistor, M12 4-pin connector, Rectangular housing - PMIVC-5M12 - Tri-Tronics Company, Inc.
Tampa, FL, United States
MINI-EYE™, Short Range Proximity, invisible infrared LED Light Source, PNP Output Transistor, M12 4-pin connector, Rectangular housing
PMIVC-5M12
MINI-EYE™, Short Range Proximity, invisible infrared LED Light Source, PNP Output Transistor, M12 4-pin connector, Rectangular housing PMIVC-5M12
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 pigtail Housing Type: Miniature Rectangular Output Transistors: PNP: Source up to 100mA All outputs are continuously short circuit protected Supply Voltage: 5 VDC Polarity Protected LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: 5in Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66

For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Connector, 4-pin M12 pigtail

Housing Type:

  • Miniature Rectangular

Output Transistors:

  • PNP: Source up to 100mA
  • All outputs are continuously short circuit protected

Supply Voltage:

  • 5 VDC
  • Polarity Protected

LED Light Source

  • Infrared = 880nm
    Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects.

Sensing Range:

  • 5in

Family Specific

Current Requirements:

  • 30mA (exclusive of load)

Remote AUTOSET Input:

  • Opto-isolated momentary sinking input (10 milliamps)

Response Time

  • Light State response = 600μs (1,100μs, Thru-Beam)
  • Dark State response = 600μs (1,100μs, Thru-Beam)

Light/Dark "ON" Operation:

  • Light “ON” achieved by connecting white wire to negative lead
  • Dark “ON” achieved by connecting white wire to positive lead

Range:

  • Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10%

Hysteresis:

  • Approximately 20% of signal

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Diagnostic Indicators:

  • Red LED = Output Status
  • Green LED = Power “ON”

Ambient Temperature:

  • -40°C to 70°C (-40°F to 158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 4X, IP66
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number PMIVC-5M12
Product Name MINI-EYE™, Short Range Proximity, invisible infrared LED Light Source, PNP Output Transistor, M12 4-pin connector, Rectangular housing
Body Shape Rectangular
Operation Distance 5 inch (127 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Beam Type Infrared
Unlock Full Specs
to access all available technical data