The MINI-EYET PMIV-18 is a short-range proximity sensor featuring an invisible infrared LED light source and a PNP output transistor. It is designed for close-range sensing tasks, detecting reflected light from targeted objects. The sensor is housed in a durable 18mm high-impact plastic casing, ensuring waterproof performance with ratings of NEMA 4X and IP66.
This model operates within a supply voltage range of 10 to 30 VDC and has a current requirement of 30mA (exclusive of load). It supports selectable light ON or dark ON operation, allowing for flexible integration into various applications. The response time for both light and dark states is 600µs, making it suitable for quick detection tasks.
The PMIV-18 includes a 6-foot (1.8m) 4-wire cable for easy installation and is equipped with diagnostic indicators for power and output status. It is capable of functioning effectively in ambient temperatures ranging from -40°C to 70°C (-40°F to 158°F), making it suitable for a wide range of industrial environments. This sensor is ideal for applications such as presence/absence detection, material handling, and product inspection.
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Output Transistors:
Supply Voltage:
LED Light Source
Sensing Range:
Family Specific
Current Requirements:
Remote AUTOSET Input:
Response Time
Light/Dark "ON" Operation:
Range:
Hysteresis:
Light Immunity:
Diagnostic Indicators:
Ambient Temperature:
Rugged Construction:
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PMIV-18 |
| Product Name | MINI-EYE™, Short Range Proximity, invisible infrared LED Light Source, PNP Output Transistor, 6ft 4-wire cable, 18mm housing |
| Operation Distance | 6 inch (152 mm) |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |
| Beam Type | Infrared |
| Mode | Light/Dark Programmable |