Tri-Tronics Company, Inc. SMARTEYE ®, High Speed, High Intensity, Infrared LED, PNP, V1 Focused V-Axis Block PHSDV1

Description
For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE: -40ºC to 70ºC (-40ºF to 158ºF) RUGGED CONSTRUCTION: Chemical resistant high impact polycarbonate housing Waterproof, NEMA 4X, 6P, and IP67 enclosure rating Conforms to heavy industry grade CE requirements DIMENSIONS: Width: 2.715 in (69.0mm), Height: 1.715 in (43.6mm), Depth: .64 in (16.3mm) MAXIMUM SENSING RANGE: Retroreflective: up to 20 ft. Proximity: up to 3 ft. Fiberoptic Proximity: up to 7 in. w/o lens / 1 ft. w/lens Fiberoptic Opposed Mode: up to 16i n. w/o lens / 20+ft. w/lens
Datasheet
Description
For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE: -40ºC to 70ºC (-40ºF to 158ºF) RUGGED CONSTRUCTION: Chemical resistant high impact polycarbonate housing Waterproof, NEMA 4X, 6P, and IP67 enclosure rating Conforms to heavy industry grade CE requirements DIMENSIONS: Width: 2.715 in (69.0mm), Height: 1.715 in (43.6mm), Depth: .64 in (16.3mm) MAXIMUM SENSING RANGE: Retroreflective: up to 20 ft. Proximity: up to 3 ft. Fiberoptic Proximity: up to 7 in. w/o lens / 1 ft. w/lens Fiberoptic Opposed Mode: up to 16i n. w/o lens / 20+ft. w/lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARTEYE ®, High Speed, High Intensity, Infrared LED, PNP, V1 Focused V-Axis Block - PHSDV1 - Tri-Tronics Company, Inc.
Tampa, FL, United States
SMARTEYE ®, High Speed, High Intensity, Infrared LED, PNP, V1 Focused V-Axis Block
PHSDV1
SMARTEYE ®, High Speed, High Intensity, Infrared LED, PNP, V1 Focused V-Axis Block PHSDV1
For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE: -40ºC to 70ºC (-40ºF to 158ºF) RUGGED CONSTRUCTION: Chemical resistant high impact polycarbonate housing Waterproof, NEMA 4X, 6P, and IP67 enclosure rating Conforms to heavy industry grade CE requirements DIMENSIONS: Width: 2.715 in (69.0mm), Height: 1.715 in (43.6mm), Depth: .64 in (16.3mm) MAXIMUM SENSING RANGE: Retroreflective: up to 20 ft. Proximity: up to 3 ft. Fiberoptic Proximity: up to 7 in. w/o lens / 1 ft. w/lens Fiberoptic Opposed Mode: up to 16i n. w/o lens / 20+ft. w/lens

For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page.

Specifications

SUPPLY VOLTAGE:
12 to 24 VDC
Polarity Protected

CURRENT REQUIREMENTS:
75 milliamps (exclusive of load)

OUTPUT TRANSISTORS:
(1) NPN and (1) PNP sensor output transistors
Outputs sink or source up to 150 milliamps (current limit)

RESPONSE TIME:

  • High Speed Models
    500 microseconds
  • Very High Speed Models
    100 microseconds
  • High Gain Models
    1.5 milliseconds

LED LIGHT SOURCE:
Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated

AMBIENT TEMPERATURE:
-40ºC to 70ºC (-40ºF to 158ºF)

RUGGED CONSTRUCTION:
Chemical resistant high impact polycarbonate housing
Waterproof, NEMA 4X, 6P, and IP67 enclosure rating
Conforms to heavy industry grade CE requirements

DIMENSIONS:
Width: 2.715 in (69.0mm), Height: 1.715 in (43.6mm), Depth: .64 in (16.3mm)

MAXIMUM SENSING RANGE:
Retroreflective: up to 20 ft.
Proximity: up to 3 ft.
Fiberoptic Proximity: up to 7 in.
w/o lens / 1 ft. w/lens
Fiberoptic Opposed Mode: up to 16i n.
w/o lens / 20+ft. w/lens

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number PHSDV1
Product Name SMARTEYE ®, High Speed, High Intensity, Infrared LED, PNP, V1 Focused V-Axis Block
Operation Distance 7 to 240 inch (178 to 6096 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Beam Type Infrared
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 310058 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 0.1969 inch (5 mm)
Electrical Connection M8
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9043-QD1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 120 inch (3040 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P3-Z - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric Sensor with Teach in Function-E3TA - IMS.PE.E3TA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details