Tri-Tronics Company, Inc. PFS Sensor, Red, PNP, M8 3-Pin Connector PFSRPC

Description
For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • PNP Connection: • M8 3-pin connector Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • NPN or PNP (dependent on model) • 100mA output current • Short circuit & transient spike protected • NPN=Saturation voltage: < 0.4Vdc @ 16mA < 1.0Vdc @50mA • PNP=Saturation voltage: < 1.0Vdc @ 16mA < 2Vdc @100mA RESPONSE TIME (Dependent on Mode) • Standard – 1ms • Long Range – 2ms • Fast – 300μs • High Speed – 100μs Note: High Speed Mode not useful at close range; values over 400 may cause chatter REPEATABILITY (Dependent on Mode) • 100μs MAXIMUM RANGE (RED) Mode: High: Fast: Standard: Long: Proximity 11.0in (280mm) 18.0in (458mm) 20.0in (512mm) 21.5in (549mm) Through-Beam 19.2in (488mm) 38.4in (975mm) 43.2in(1097mm) 46.1in (1170mm) Note: Opposed tests utilized: PF-Z-78TL Proximity tests utilized: PFD-Z-78M64 DISPLAY • Two 4-digit display values: threshold (green); signal (red). LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. • 2000lx (sunshine), 1000lx (incandescent) EMMITTER LIGHT SOURCE • RED 635nm • Light source power can be adjusted via button 100%, 50%, 25%, 12%. LED INDICATORS • Output: Red LED. Illuminates when output is ON. CONNECTIONS • M8, 3-pin • Attached cable: 3-wire 6.5ft (2.0m) OPERATING TEMPERATURE • -10°C to 50°C (14°F to 122°F) Operational • -20°C to 70°C (-4°F to 158°F) Storage HUMIDITY • 35~85%RH, storage: 35~85%RH HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate PC+ABS RATINGS & CERTIFICATIONS • IP64 • CE
Description
For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • PNP Connection: • M8 3-pin connector Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • NPN or PNP (dependent on model) • 100mA output current • Short circuit & transient spike protected • NPN=Saturation voltage: < 0.4Vdc @ 16mA < 1.0Vdc @50mA • PNP=Saturation voltage: < 1.0Vdc @ 16mA < 2Vdc @100mA RESPONSE TIME (Dependent on Mode) • Standard – 1ms • Long Range – 2ms • Fast – 300μs • High Speed – 100μs Note: High Speed Mode not useful at close range; values over 400 may cause chatter REPEATABILITY (Dependent on Mode) • 100μs MAXIMUM RANGE (RED) Mode: High: Fast: Standard: Long: Proximity 11.0in (280mm) 18.0in (458mm) 20.0in (512mm) 21.5in (549mm) Through-Beam 19.2in (488mm) 38.4in (975mm) 43.2in(1097mm) 46.1in (1170mm) Note: Opposed tests utilized: PF-Z-78TL Proximity tests utilized: PFD-Z-78M64 DISPLAY • Two 4-digit display values: threshold (green); signal (red). LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. • 2000lx (sunshine), 1000lx (incandescent) EMMITTER LIGHT SOURCE • RED 635nm • Light source power can be adjusted via button 100%, 50%, 25%, 12%. LED INDICATORS • Output: Red LED. Illuminates when output is ON. CONNECTIONS • M8, 3-pin • Attached cable: 3-wire 6.5ft (2.0m) OPERATING TEMPERATURE • -10°C to 50°C (14°F to 122°F) Operational • -20°C to 70°C (-4°F to 158°F) Storage HUMIDITY • 35~85%RH, storage: 35~85%RH HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate PC+ABS RATINGS & CERTIFICATIONS • IP64 • CE

Suppliers

Company
Product
Description
Supplier Links
PFS Sensor, Red, PNP, M8 3-Pin Connector - PFSRPC - Tri-Tronics Company, Inc.
Tampa, FL, United States
PFS Sensor, Red, PNP, M8 3-Pin Connector
PFSRPC
PFS Sensor, Red, PNP, M8 3-Pin Connector PFSRPC
For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • PNP Connection: • M8 3-pin connector Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • NPN or PNP (dependent on model) • 100mA output current • Short circuit & transient spike protected • NPN=Saturation voltage: < 0.4Vdc @ 16mA < 1.0Vdc @50mA • PNP=Saturation voltage: < 1.0Vdc @ 16mA < 2Vdc @100mA RESPONSE TIME (Dependent on Mode) • Standard – 1ms • Long Range – 2ms • Fast – 300μs • High Speed – 100μs Note: High Speed Mode not useful at close range; values over 400 may cause chatter REPEATABILITY (Dependent on Mode) • 100μs MAXIMUM RANGE (RED) Mode: High: Fast: Standard: Long: Proximity 11.0in (280mm) 18.0in (458mm) 20.0in (512mm) 21.5in (549mm) Through-Beam 19.2in (488mm) 38.4in (975mm) 43.2in(1097mm) 46.1in (1170mm) Note: Opposed tests utilized: PF-Z-78TL Proximity tests utilized: PFD-Z-78M64 DISPLAY • Two 4-digit display values: threshold (green); signal (red). LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. • 2000lx (sunshine), 1000lx (incandescent) EMMITTER LIGHT SOURCE • RED 635nm • Light source power can be adjusted via button 100%, 50%, 25%, 12%. LED INDICATORS • Output: Red LED. Illuminates when output is ON. CONNECTIONS • M8, 3-pin • Attached cable: 3-wire 6.5ft (2.0m) OPERATING TEMPERATURE • -10°C to 50°C (14°F to 122°F) Operational • -20°C to 70°C (-4°F to 158°F) Storage HUMIDITY • 35~85%RH, storage: 35~85%RH HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate PC+ABS RATINGS & CERTIFICATIONS • IP64 • CE

For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page.

Technical Features

Model Specific

Light Source:
• Red

Output:
• PNP

Connection:
M8 3-pin connector


Family Specific

SUPPLY VOLTAGE & CURRENT
• 12-24 Vdc
• 40mA @ 12Vdc
• Reverse polarity protected
• Transient spike protected

OUTPUT
• NPN or PNP (dependent on model)
• 100mA output current
• Short circuit & transient spike protected
• NPN=Saturation voltage: < 0.4Vdc @ 16mA < 1.0Vdc @50mA
• PNP=Saturation voltage: < 1.0Vdc @ 16mA < 2Vdc @100mA

RESPONSE TIME (Dependent on Mode)
• Standard – 1ms
• Long Range – 2ms
• Fast – 300μs
• High Speed – 100μs
Note: High Speed Mode not useful at close range; values over 400 may cause chatter

REPEATABILITY (Dependent on Mode)
• 100μs
MAXIMUM RANGE (RED)

Mode:
High:
Fast:
Standard:
Long:

Proximity
11.0in (280mm)
18.0in (458mm)
20.0in (512mm)
21.5in (549mm)

Through-Beam
19.2in (488mm)
38.4in (975mm)
43.2in(1097mm)
46.1in (1170mm)


Note: Opposed tests utilized: PF-Z-78TL
Proximity tests utilized: PFD-Z-78M64

DISPLAY
• Two 4-digit display values:
threshold (green); signal (red).

LIGHT IMMUNITY
• High immunity to most ambient light, including high efficiency lighting and high intensity strobes.
• 2000lx (sunshine), 1000lx (incandescent)

EMMITTER LIGHT SOURCE
• RED 635nm
• Light source power can be adjusted via button
100%, 50%, 25%, 12%.

LED INDICATORS
• Output: Red LED. Illuminates when output is ON.

CONNECTIONS
• M8, 3-pin
• Attached cable: 3-wire 6.5ft (2.0m)

OPERATING TEMPERATURE
• -10°C to 50°C (14°F to 122°F) Operational
• -20°C to 70°C (-4°F to 158°F) Storage

HUMIDITY
• 35~85%RH, storage: 35~85%RH

HOUSING CONSTRUCTION
• Chemical resistant, high-impact polycarbonate PC+ABS

RATINGS & CERTIFICATIONS
• IP64
• CE

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number PFSRPC
Product Name PFS Sensor, Red, PNP, M8 3-Pin Connector
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data