Tri-Tronics Company, Inc. PFS Sensor, Red, NPN, 6ft cable (1.8m) PFSRN

Description
For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • NPN Connection: • 6.5ft cable (2.0m) Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • NPN or PNP (dependent on model) • 100mA output current • Short circuit & transient spike protected • NPN=Saturation voltage: < 0.4Vdc @ 16mA < 1.0Vdc @50mA • PNP=Saturation voltage: < 1.0Vdc @ 16mA < 2Vdc @100mA RESPONSE TIME (Dependent on Mode) • Standard – 1ms • Long Range – 2ms • Fast – 300μs • High Speed – 100μs Note: High Speed Mode not useful at close range; values over 400 may cause chatter REPEATABILITY (Dependent on Mode) • 100μs MAXIMUM RANGE (RED) Mode: High: Fast: Standard: Long: Proximity 11.0in (280mm) 18.0in (458mm) 20.0in (512mm) 21.5in (549mm) Through-Beam 19.2in (488mm) 38.4in (975mm) 43.2in(1097mm) 46.1in (1170mm) Note: Opposed tests utilized: PF-Z-78TL Proximity tests utilized: PFD-Z-78M64 DISPLAY • Two 4-digit display values: threshold (green); signal (red). LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. • 2000lx (sunshine), 1000lx (incandescent) EMMITTER LIGHT SOURCE • RED 635nm • Light source power can be adjusted via button 100%, 50%, 25%, 12%. LED INDICATORS • Output: Red LED. Illuminates when output is ON. CONNECTIONS • M8, 3-pin • Attached cable: 3-wire 6.5ft (2.0m) OPERATING TEMPERATURE • -10°C to 50°C (14°F to 122°F) Operational • -20°C to 70°C (-4°F to 158°F) Storage HUMIDITY • 35~85%RH, storage: 35~85%RH HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate PC+ABS RATINGS & CERTIFICATIONS • IP64 • CE
Description
For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • NPN Connection: • 6.5ft cable (2.0m) Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • NPN or PNP (dependent on model) • 100mA output current • Short circuit & transient spike protected • NPN=Saturation voltage: < 0.4Vdc @ 16mA < 1.0Vdc @50mA • PNP=Saturation voltage: < 1.0Vdc @ 16mA < 2Vdc @100mA RESPONSE TIME (Dependent on Mode) • Standard – 1ms • Long Range – 2ms • Fast – 300μs • High Speed – 100μs Note: High Speed Mode not useful at close range; values over 400 may cause chatter REPEATABILITY (Dependent on Mode) • 100μs MAXIMUM RANGE (RED) Mode: High: Fast: Standard: Long: Proximity 11.0in (280mm) 18.0in (458mm) 20.0in (512mm) 21.5in (549mm) Through-Beam 19.2in (488mm) 38.4in (975mm) 43.2in(1097mm) 46.1in (1170mm) Note: Opposed tests utilized: PF-Z-78TL Proximity tests utilized: PFD-Z-78M64 DISPLAY • Two 4-digit display values: threshold (green); signal (red). LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. • 2000lx (sunshine), 1000lx (incandescent) EMMITTER LIGHT SOURCE • RED 635nm • Light source power can be adjusted via button 100%, 50%, 25%, 12%. LED INDICATORS • Output: Red LED. Illuminates when output is ON. CONNECTIONS • M8, 3-pin • Attached cable: 3-wire 6.5ft (2.0m) OPERATING TEMPERATURE • -10°C to 50°C (14°F to 122°F) Operational • -20°C to 70°C (-4°F to 158°F) Storage HUMIDITY • 35~85%RH, storage: 35~85%RH HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate PC+ABS RATINGS & CERTIFICATIONS • IP64 • CE

Suppliers

Company
Product
Description
Supplier Links
PFS Sensor, Red, NPN, 6ft cable (1.8m) - PFSRN - Tri-Tronics Company, Inc.
Tampa, FL, United States
PFS Sensor, Red, NPN, 6ft cable (1.8m)
PFSRN
PFS Sensor, Red, NPN, 6ft cable (1.8m) PFSRN
For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • NPN Connection: • 6.5ft cable (2.0m) Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • NPN or PNP (dependent on model) • 100mA output current • Short circuit & transient spike protected • NPN=Saturation voltage: < 0.4Vdc @ 16mA < 1.0Vdc @50mA • PNP=Saturation voltage: < 1.0Vdc @ 16mA < 2Vdc @100mA RESPONSE TIME (Dependent on Mode) • Standard – 1ms • Long Range – 2ms • Fast – 300μs • High Speed – 100μs Note: High Speed Mode not useful at close range; values over 400 may cause chatter REPEATABILITY (Dependent on Mode) • 100μs MAXIMUM RANGE (RED) Mode: High: Fast: Standard: Long: Proximity 11.0in (280mm) 18.0in (458mm) 20.0in (512mm) 21.5in (549mm) Through-Beam 19.2in (488mm) 38.4in (975mm) 43.2in(1097mm) 46.1in (1170mm) Note: Opposed tests utilized: PF-Z-78TL Proximity tests utilized: PFD-Z-78M64 DISPLAY • Two 4-digit display values: threshold (green); signal (red). LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. • 2000lx (sunshine), 1000lx (incandescent) EMMITTER LIGHT SOURCE • RED 635nm • Light source power can be adjusted via button 100%, 50%, 25%, 12%. LED INDICATORS • Output: Red LED. Illuminates when output is ON. CONNECTIONS • M8, 3-pin • Attached cable: 3-wire 6.5ft (2.0m) OPERATING TEMPERATURE • -10°C to 50°C (14°F to 122°F) Operational • -20°C to 70°C (-4°F to 158°F) Storage HUMIDITY • 35~85%RH, storage: 35~85%RH HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate PC+ABS RATINGS & CERTIFICATIONS • IP64 • CE

For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page.

Technical Features

Model Specific

Light Source:
• Red

Output:
• NPN

Connection:
•
6.5ft cable (2.0m)


Family Specific

SUPPLY VOLTAGE & CURRENT
• 12-24 Vdc
• 40mA @ 12Vdc
• Reverse polarity protected
• Transient spike protected

OUTPUT
• NPN or PNP (dependent on model)
• 100mA output current
• Short circuit & transient spike protected
• NPN=Saturation voltage: < 0.4Vdc @ 16mA < 1.0Vdc @50mA
• PNP=Saturation voltage: < 1.0Vdc @ 16mA < 2Vdc @100mA

RESPONSE TIME (Dependent on Mode)
• Standard – 1ms
• Long Range – 2ms
• Fast – 300μs
• High Speed – 100μs
Note: High Speed Mode not useful at close range; values over 400 may cause chatter

REPEATABILITY (Dependent on Mode)
• 100μs
MAXIMUM RANGE (RED)

Mode:
High:
Fast:
Standard:
Long:

Proximity
11.0in (280mm)
18.0in (458mm)
20.0in (512mm)
21.5in (549mm)

Through-Beam
19.2in (488mm)
38.4in (975mm)
43.2in(1097mm)
46.1in (1170mm)


Note: Opposed tests utilized: PF-Z-78TL
Proximity tests utilized: PFD-Z-78M64

DISPLAY
• Two 4-digit display values:
threshold (green); signal (red).

LIGHT IMMUNITY
• High immunity to most ambient light, including high efficiency lighting and high intensity strobes.
• 2000lx (sunshine), 1000lx (incandescent)

EMMITTER LIGHT SOURCE
• RED 635nm
• Light source power can be adjusted via button
100%, 50%, 25%, 12%.

LED INDICATORS
• Output: Red LED. Illuminates when output is ON.

CONNECTIONS
• M8, 3-pin
• Attached cable: 3-wire 6.5ft (2.0m)

OPERATING TEMPERATURE
• -10°C to 50°C (14°F to 122°F) Operational
• -20°C to 70°C (-4°F to 158°F) Storage

HUMIDITY
• 35~85%RH, storage: 35~85%RH

HOUSING CONSTRUCTION
• Chemical resistant, high-impact polycarbonate PC+ABS

RATINGS & CERTIFICATIONS
• IP64
• CE

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number PFSRN
Product Name PFS Sensor, Red, NPN, 6ft cable (1.8m)
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data