Tri-Tronics Company, Inc. Plastic Optical Fiber, Liquid Level Optical Detection PFD-LLO312-78

Description
Part Number: PFD-LA10-78R Liquid Level Optical Detection with Intergraded Bracket Fits Tube Sizes: Ø3-12mm Core Size: Ø0.25mm Bend Radius: R10 Length: 2m, 78in Catalog Number: 39261 Open Drawing Download 3D PDF Sensing Head Compatible with tube sizes from Ø3mm up to 12mm.
Description
Part Number: PFD-LA10-78R Liquid Level Optical Detection with Intergraded Bracket Fits Tube Sizes: Ø3-12mm Core Size: Ø0.25mm Bend Radius: R10 Length: 2m, 78in Catalog Number: 39261 Open Drawing Download 3D PDF Sensing Head Compatible with tube sizes from Ø3mm up to 12mm.

Suppliers

Company
Product
Description
Supplier Links
Plastic Optical Fiber, Liquid Level Optical Detection - PFD-LLO312-78 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic Optical Fiber, Liquid Level Optical Detection
PFD-LLO312-78
Plastic Optical Fiber, Liquid Level Optical Detection PFD-LLO312-78
Part Number: PFD-LA10-78R Liquid Level Optical Detection with Intergraded Bracket Fits Tube Sizes: Ø3-12mm Core Size: Ø0.25mm Bend Radius: R10 Length: 2m, 78in Catalog Number: 39261 Open Drawing Download 3D PDF Sensing Head Compatible with tube sizes from Ø3mm up to 12mm.

Part Number: PFD-LA10-78R
Liquid Level Optical Detection with Intergraded Bracket

Fits Tube Sizes: Ø3-12mm
Core Size: Ø0.25mm
Bend Radius: R10
Length: 2m, 78in

Catalog Number: 39261

Open Drawing
Download 3D

PDF
Sensing Head

Compatible with tube sizes from Ø3mm up to 12mm.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PFD-LLO312-78
Product Name Plastic Optical Fiber, Liquid Level Optical Detection
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78257 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details