Tri-Tronics Company, Inc. Plastic optical fiber with size M6 threaded head - Coaxial PFD-CZ-78T6

Description
Part Number: PFD-CZ-78T6 Emmitter Core Size: 1x Ø1.0mm Receiver Core Size: 16x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39206 Open Drawing PDF
Description
Part Number: PFD-CZ-78T6 Emmitter Core Size: 1x Ø1.0mm Receiver Core Size: 16x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39206 Open Drawing PDF

Suppliers

Company
Product
Description
Supplier Links
Plastic optical fiber with size M6 threaded head - Coaxial - PFD-CZ-78T6 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic optical fiber with size M6 threaded head - Coaxial
PFD-CZ-78T6
Plastic optical fiber with size M6 threaded head - Coaxial PFD-CZ-78T6
Part Number: PFD-CZ-78T6 Emmitter Core Size: 1x Ø1.0mm Receiver Core Size: 16x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39206 Open Drawing PDF

Part Number: PFD-CZ-78T6
Emmitter Core Size: 1x Ø1.0mm
Receiver Core Size: 16x Ø0.25mm
Bend Radius: R25
Length: 2m, 78in

Catalog Number: 39206

Open Drawing

PDF

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PFD-CZ-78T6
Product Name Plastic optical fiber with size M6 threaded head - Coaxial
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details