Tri-Tronics Company, Inc. Plastic Optical Fiber, V-Axis Convergent Proximity 8mm PFD-CV8-78

Description
Part Number: PFD-CV8-78 V-Axis Convergent Proximity with Intergraded Bracket Foreground and Background Surpression (8mm) Focal Point: 8mm Core Size: Ø0.5mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39259 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: PFD-CV8-78 V-Axis Convergent Proximity with Intergraded Bracket Foreground and Background Surpression (8mm) Focal Point: 8mm Core Size: Ø0.5mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39259 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic Optical Fiber, V-Axis Convergent Proximity 8mm - PFD-CV8-78 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic Optical Fiber, V-Axis Convergent Proximity 8mm
PFD-CV8-78
Plastic Optical Fiber, V-Axis Convergent Proximity 8mm PFD-CV8-78
Part Number: PFD-CV8-78 V-Axis Convergent Proximity with Intergraded Bracket Foreground and Background Surpression (8mm) Focal Point: 8mm Core Size: Ø0.5mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39259 Open Drawing Download 3D PDF Sensing Head

Part Number: PFD-CV8-78
V-Axis Convergent Proximity with Intergraded Bracket

Foreground and Background Surpression (8mm)

Focal Point:
8mm
Core Size: Ø0.5mm
Bend Radius: R25
Length: 2m, 78in

Catalog Number: 39259

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PFD-CV8-78
Product Name Plastic Optical Fiber, V-Axis Convergent Proximity 8mm
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Liquid Light Guide, 39.4 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77631 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details