Tri-Tronics Company, Inc. Plastic optical fiber with size M4 threaded head - Coaxial PFD-CQ-78T4

Description
Part Number: PFD-CQ-78T4 Emmitter Core Size: 1x Ø0.5mm Receiver Core Size: 9x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39207 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: PFD-CQ-78T4 Emmitter Core Size: 1x Ø0.5mm Receiver Core Size: 9x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39207 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic optical fiber with size M4 threaded head - Coaxial - PFD-CQ-78T4 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic optical fiber with size M4 threaded head - Coaxial
PFD-CQ-78T4
Plastic optical fiber with size M4 threaded head - Coaxial PFD-CQ-78T4
Part Number: PFD-CQ-78T4 Emmitter Core Size: 1x Ø0.5mm Receiver Core Size: 9x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39207 Open Drawing Download 3D PDF Sensing Head

Part Number: PFD-CQ-78T4
Emmitter Core Size: 1x Ø0.5mm
Receiver Core Size: 9x Ø0.25mm
Bend Radius: R25
Length: 2m, 78in

Catalog Number: 39207

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PFD-CQ-78T4
Product Name Plastic optical fiber with size M4 threaded head - Coaxial
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78257 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details