Tri-Tronics Company, Inc. Plastic Optical Fiber, Slot Head PF-G-41

Description
Part Number: PF-G-41 Slot Gap: 5mm Core Size: Ø0.5mm Bend Radius: R25 Length: 1m, 41in Catalog Number: 21698 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: PF-G-41 Slot Gap: 5mm Core Size: Ø0.5mm Bend Radius: R25 Length: 1m, 41in Catalog Number: 21698 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic Optical Fiber, Slot Head - PF-G-41 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic Optical Fiber, Slot Head
PF-G-41
Plastic Optical Fiber, Slot Head PF-G-41
Part Number: PF-G-41 Slot Gap: 5mm Core Size: Ø0.5mm Bend Radius: R25 Length: 1m, 41in Catalog Number: 21698 Open Drawing Download 3D PDF Sensing Head

Part Number: PF-G-41
Slot Gap: 5mm
Core Size: Ø0.5mm
Bend Radius: R25
Length: 1m, 41in

Catalog Number: 21698

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PF-G-41
Product Name Plastic Optical Fiber, Slot Head
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 39.4 in. Legs - 76848 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details