Tri-Tronics Company, Inc. OPTI-EYE®, Red, 4-wire M12 Connector and V8 Convergent 0.5" "V" Axis Block ORCV8

Description
For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: DIN Rail Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 0.5 in Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 60mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protection Outputs protected from pulsing during power up Light/Dark switch determines output status: LT = Light "ON" Operate DK = Dark "ON" Operate Response Time Minimum duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch BEAM STATUS INDICATOR GREEN LED illuminates when received light level exceeds the sensor's light state switch point LIGHT SOURCE INTENSITY INDICATOR YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment Rugged Construction: Chemical resistant housing Waterproof ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: DIN Rail Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 0.5 in Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 60mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protection Outputs protected from pulsing during power up Light/Dark switch determines output status: LT = Light "ON" Operate DK = Dark "ON" Operate Response Time Minimum duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch BEAM STATUS INDICATOR GREEN LED illuminates when received light level exceeds the sensor's light state switch point LIGHT SOURCE INTENSITY INDICATOR YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment Rugged Construction: Chemical resistant housing Waterproof ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPTI-EYE®, Red, 4-wire M12 Connector and V8 Convergent 0.5
Tampa, FL, United States
OPTI-EYE®, Red, 4-wire M12 Connector and V8 Convergent 0.5" "V" Axis Block
ORCV8
OPTI-EYE®, Red, 4-wire M12 Connector and V8 Convergent 0.5" "V" Axis Block ORCV8
For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: DIN Rail Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 0.5 in Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 60mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor: NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protection Outputs protected from pulsing during power up Light/Dark switch determines output status: LT = Light "ON" Operate DK = Dark "ON" Operate Response Time Minimum duration of input event: 500 microseconds Hysteresis: Set for Medium-to-Low contrast application Light Immunity: Responds to sensor's pulse modulated light source - immune to most ambient light Range Adjustment: 15 turn Light Source Intensity control Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch BEAM STATUS INDICATOR GREEN LED illuminates when received light level exceeds the sensor's light state switch point LIGHT SOURCE INTENSITY INDICATOR YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment Rugged Construction: Chemical resistant housing Waterproof ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength

For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Connector, 4-pin M12

Housing Type:

  • DIN Rail

Optical Block:

  • Type V8, Convergent 0.5" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5".

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.

Sensing Range:

  • 0.5 in

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 60mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor:
    NPN: Sink up to 150mA
    PNP: Source up to 150mA
  • Momentary short circuit protection
  • Outputs protected from pulsing during power up
  • Light/Dark switch determines output status:
    LT = Light "ON" Operate
    DK = Dark "ON" Operate

Response Time

  • Minimum duration of input event: 500 microseconds

Hysteresis:

  • Set for Medium-to-Low contrast application

Light Immunity:

  • Responds to sensor's pulse modulated light source - immune to most ambient light

Range Adjustment:

  • 15 turn Light Source Intensity control

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Indicators:

  • OUTPUT INDICATOR
    RED LED illuminates when the output transistors are in the "ON" state as determined by the Light/Dark switch
  • BEAM STATUS INDICATOR
    GREEN LED illuminates when received light level exceeds the sensor's light state switch point
  • LIGHT SOURCE INTENSITY INDICATOR
    YELLOW LED illuminates proportionally to the Light Source intensity as determined by the Range adjustment

Rugged Construction:

  • Chemical resistant housing
  • Waterproof ratings: NEMA 4X, 6P and IP67
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number ORCV8
Product Name OPTI-EYE®, Red, 4-wire M12 Connector and V8 Convergent 0.5" "V" Axis Block
Operation Distance 0.5000 inch (12.7 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Convergent
Unlock Full Specs
to access all available technical data