Tri-Tronics Company, Inc. MINI-EYE™, Polarized Retroreflective, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, 18mm housing MRRC-18

Description
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M8 Housing Type: 18MM Output Transistors: NPN: Sink up to 100mA All outputs are continuously short circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 6ft, 15ft Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66
Datasheet
Description
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M8 Housing Type: 18MM Output Transistors: NPN: Sink up to 100mA All outputs are continuously short circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 6ft, 15ft Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI-EYE™, Polarized Retroreflective, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, 18mm housing - MRRC-18 - Tri-Tronics Company, Inc.
Tampa, FL, United States
MINI-EYE™, Polarized Retroreflective, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, 18mm housing
MRRC-18
MINI-EYE™, Polarized Retroreflective, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, 18mm housing MRRC-18
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M8 Housing Type: 18MM Output Transistors: NPN: Sink up to 100mA All outputs are continuously short circuit protected Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 6ft, 15ft Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66

For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Connector, 4-pin M8

Housing Type:

  • 18MM

Output Transistors:

  • NPN: Sink up to 100mA
  • All outputs are continuously short circuit protected

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.

Sensing Range:

  • 6ft, 15ft

Family Specific

Current Requirements:

  • 30mA (exclusive of load)

Remote AUTOSET Input:

  • Opto-isolated momentary sinking input (10 milliamps)

Response Time

  • Light State response = 600μs (1,100μs, Thru-Beam)
  • Dark State response = 600μs (1,100μs, Thru-Beam)

Light/Dark "ON" Operation:

  • Light “ON” achieved by connecting white wire to negative lead
  • Dark “ON” achieved by connecting white wire to positive lead

Range:

  • Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10%

Hysteresis:

  • Approximately 20% of signal

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Diagnostic Indicators:

  • Red LED = Output Status
  • Green LED = Power “ON”

Ambient Temperature:

  • -40°C to 70°C (-40°F to 158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 4X, IP66
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number MRRC-18
Product Name MINI-EYE™, Polarized Retroreflective, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, 18mm housing
Operation Distance 72 to 180 inch (1829 to 4572 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Polarized Retroreflective
Mode Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9003-QD1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 59.84 inch (1520 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
Diffuse scan - SOEG-RT-M18-NA-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers