Tri-Tronics Company, Inc. MINI-EYE™, Long Range Proximity, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, Rectangular housing MRPC-5

Description
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M8 Housing Type: Miniature Rectangular Output Transistors: NPN: Sink up to 100mA All outputs are continuously short circuit protected Supply Voltage: 5 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 14in Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66
Datasheet
Description
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M8 Housing Type: Miniature Rectangular Output Transistors: NPN: Sink up to 100mA All outputs are continuously short circuit protected Supply Voltage: 5 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 14in Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI-EYE™, Long Range Proximity, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, Rectangular housing - MRPC-5 - Tri-Tronics Company, Inc.
Tampa, FL, United States
MINI-EYE™, Long Range Proximity, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, Rectangular housing
MRPC-5
MINI-EYE™, Long Range Proximity, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, Rectangular housing MRPC-5
For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M8 Housing Type: Miniature Rectangular Output Transistors: NPN: Sink up to 100mA All outputs are continuously short circuit protected Supply Voltage: 5 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 14in Family Specific Current Requirements: 30mA (exclusive of load) Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time Light State response = 600μs (1,100μs, Thru-Beam) Dark State response = 600μs (1,100μs, Thru-Beam) Light/Dark "ON" Operation: Light “ON” achieved by connecting white wire to negative lead Dark “ON” achieved by connecting white wire to positive lead Range: Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic Indicators: Red LED = Output Status Green LED = Power “ON” Ambient Temperature: -40°C to 70°C (-40°F to 158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 4X, IP66

For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Connector, 4-pin M8

Housing Type:

  • Miniature Rectangular

Output Transistors:

  • NPN: Sink up to 100mA
  • All outputs are continuously short circuit protected

Supply Voltage:

  • 5 VDC
  • Polarity Protected

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.

Sensing Range:

  • 14in

Family Specific

Current Requirements:

  • 30mA (exclusive of load)

Remote AUTOSET Input:

  • Opto-isolated momentary sinking input (10 milliamps)

Response Time

  • Light State response = 600μs (1,100μs, Thru-Beam)
  • Dark State response = 600μs (1,100μs, Thru-Beam)

Light/Dark "ON" Operation:

  • Light “ON” achieved by connecting white wire to negative lead
  • Dark “ON” achieved by connecting white wire to positive lead

Range:

  • Dependent on model, see Selection Guidelines Note: 5 VDC models, range reduced by 10%

Hysteresis:

  • Approximately 20% of signal

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes

Diagnostic Indicators:

  • Red LED = Output Status
  • Green LED = Power “ON”

Ambient Temperature:

  • -40°C to 70°C (-40°F to 158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 4X, IP66
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number MRPC-5
Product Name MINI-EYE™, Long Range Proximity, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, Rectangular housing
Body Shape Rectangular
Operation Distance 14 inch (356 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Mode Light/Dark Programmable
Unlock Full Specs
to access all available technical data