For documentation and other MINI LABEL EYE® models, please see our MINI LABEL EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
• Push Button
Connection Type:
• Cabled, 6ft (1.8m)
Housing Type:
• Fork
Output:
• NPN
Family Specific
Supply Voltage:
• 4.75 to 30Vdc
• Polarity Protected
Current Requirements:
• 18mA (exclusive of load)
Output Transistors:
• NPN or PNP (dependent on model)
• Outputs can sink or source up to 120mA (current limited)
• All outputs are continuously short circuit protected
Remote Set Input
• Active low (NPN) 1ma
• Transient spike protected
Response Time
• 35 microseconds
Hysteresis:
• 5%
Pushbutton Control:
• One push AUTOSET
• LT/DK inverts output
• Adjust threshold (+ or -)
LED Light Source:
• High intensity IR LED
Indicator:
• Green or Red to indicate power is on.
• AMBER during AUTOSET.
• Red when sensor's output transistors are ON, and GREEN when they are OFF. NOTE: Flashes RED when a short circuit condition exists.
Light Immunity:
• Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.
Ambient Temperature:
• -40°C to 70°C (-40°F to158°F)
Connections
• M8, 4-pin
• Attached cable: 4-wire 6ft (1.8m)
Housing Construction
• Top lid: polycarbonate
• Output window: ABS
• Case: 50% glass filled nylon
• Buttons: silicon rubber
Ratings and Certifications
• IP65
• CE
• UL pending
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | MLEN |
| Product Name | MINI LABEL-EYE ® with IR LED, and 4 conductor 6ft (1.8m) cable |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |