Tri-Tronics Company, Inc. MINI LABEL-EYE ® with IR LED, and 4 conductor 6ft (1.8m) cable MLEL

Description
For documentation and other MINI LABEL EYE® models, please see our MINI LABEL EYE® Marketing Page. Technical Features Model Specific Adjustment Type: • Push Button Connection Type: • Attached cable: 4-wire 6ft (1.8m) Housing Type: • Fork Output: • NPN/PNP Family Specific Supply Voltage: • 4.75 to 30Vdc • Polarity Protected Current Requirements: • 18mA (exclusive of load) Output Transistors: • NPN or PNP (dependent on model) • Outputs can sink or source up to 120mA (current limited) • All outputs are continuously short circuit protected Remote Set Input • Active low (NPN) 1ma • Transient spike protected Response Time • 35 microseconds Hysteresis: • 5% Pushbutton Control: • One push AUTOSET • LT/DK inverts output • Adjust threshold (+ or -) LED Light Source: • High intensity IR LED Indicator: • Green or Red to indicate power is on. • AMBER during AUTOSET. • Red when sensor's output transistors are ON, and GREEN when they are OFF. NOTE: Flashes RED when a short circuit condition exists. Light Immunity: • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: • -40°C to 70°C (-40°F to158°F) Connections • M8, 4-pin • Attached cable: 4-wire 6ft (1.8m) Housing Construction • Top lid: polycarbonate • Output window: ABS • Case: 50% glass filled nylon • Buttons: silicon rubber Ratings and Certifications • IP65 • CE • UL pending
Description
For documentation and other MINI LABEL EYE® models, please see our MINI LABEL EYE® Marketing Page. Technical Features Model Specific Adjustment Type: • Push Button Connection Type: • Attached cable: 4-wire 6ft (1.8m) Housing Type: • Fork Output: • NPN/PNP Family Specific Supply Voltage: • 4.75 to 30Vdc • Polarity Protected Current Requirements: • 18mA (exclusive of load) Output Transistors: • NPN or PNP (dependent on model) • Outputs can sink or source up to 120mA (current limited) • All outputs are continuously short circuit protected Remote Set Input • Active low (NPN) 1ma • Transient spike protected Response Time • 35 microseconds Hysteresis: • 5% Pushbutton Control: • One push AUTOSET • LT/DK inverts output • Adjust threshold (+ or -) LED Light Source: • High intensity IR LED Indicator: • Green or Red to indicate power is on. • AMBER during AUTOSET. • Red when sensor's output transistors are ON, and GREEN when they are OFF. NOTE: Flashes RED when a short circuit condition exists. Light Immunity: • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: • -40°C to 70°C (-40°F to158°F) Connections • M8, 4-pin • Attached cable: 4-wire 6ft (1.8m) Housing Construction • Top lid: polycarbonate • Output window: ABS • Case: 50% glass filled nylon • Buttons: silicon rubber Ratings and Certifications • IP65 • CE • UL pending

Suppliers

Company
Product
Description
Supplier Links
MINI LABEL-EYE ® with IR LED, and 4 conductor 6ft (1.8m) cable - MLEL - Tri-Tronics Company, Inc.
Tampa, FL, United States
MINI LABEL-EYE ® with IR LED, and 4 conductor 6ft (1.8m) cable
MLEL
MINI LABEL-EYE ® with IR LED, and 4 conductor 6ft (1.8m) cable MLEL
For documentation and other MINI LABEL EYE® models, please see our MINI LABEL EYE® Marketing Page. Technical Features Model Specific Adjustment Type: • Push Button Connection Type: • Attached cable: 4-wire 6ft (1.8m) Housing Type: • Fork Output: • NPN/PNP Family Specific Supply Voltage: • 4.75 to 30Vdc • Polarity Protected Current Requirements: • 18mA (exclusive of load) Output Transistors: • NPN or PNP (dependent on model) • Outputs can sink or source up to 120mA (current limited) • All outputs are continuously short circuit protected Remote Set Input • Active low (NPN) 1ma • Transient spike protected Response Time • 35 microseconds Hysteresis: • 5% Pushbutton Control: • One push AUTOSET • LT/DK inverts output • Adjust threshold (+ or -) LED Light Source: • High intensity IR LED Indicator: • Green or Red to indicate power is on. • AMBER during AUTOSET. • Red when sensor's output transistors are ON, and GREEN when they are OFF. NOTE: Flashes RED when a short circuit condition exists. Light Immunity: • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: • -40°C to 70°C (-40°F to158°F) Connections • M8, 4-pin • Attached cable: 4-wire 6ft (1.8m) Housing Construction • Top lid: polycarbonate • Output window: ABS • Case: 50% glass filled nylon • Buttons: silicon rubber Ratings and Certifications • IP65 • CE • UL pending

For documentation and other MINI LABEL EYE® models, please see our MINI LABEL EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

Push Button

Connection Type:

Attached cable: 4-wire 6ft (1.8m)

Housing Type:

• Fork

Output:

• NPN/PNP


Family Specific

Supply Voltage:
4.75 to 30Vdc
• Polarity Protected

Current Requirements:
18mA (exclusive of load)

Output Transistors:
NPN or PNP (dependent on model)
• Outputs can sink or source up to 120mA (current limited)
• All outputs are continuously short circuit protected

Remote Set Input
• Active low (NPN) 1ma
• Transient spike protected

Response Time
35 microseconds

Hysteresis:
5%

Pushbutton Control:
One push AUTOSET
• LT/DK inverts output
• Adjust threshold (+ or -)

LED Light Source:
High intensity IR LED

Indicator:
Green or Red to indicate power is on.
• AMBER during AUTOSET.
• Red when sensor's output transistors are ON, and GREEN when they are OFF. NOTE: Flashes RED when a short circuit condition exists.

Light Immunity:
Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.

Ambient Temperature:
-40°C to 70°C (-40°F to158°F)

Connections
• M8, 4-pin
• Attached cable: 4-wire 6ft (1.8m)

Housing Construction
Top lid: polycarbonate
• Output window: ABS
• Case: 50% glass filled nylon
• Buttons: silicon rubber

Ratings and Certifications
• IP65
• CE
• UL pending

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number MLEL
Product Name MINI LABEL-EYE ® with IR LED, and 4 conductor 6ft (1.8m) cable
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data