Tri-Tronics Company, Inc. MARK•EYE ® PRO 175µs Response time, White LED, 5-Conductor Attached Cable, V4A Apertured V-Axis Block MEPWLV4A

Description
For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type V4A, Apertured 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source White = Broadband Color Spectrum) Best choice for detecting all printed registration marks on packaging material. Recommended for detecting dark colored objects in the proximity (Beam Make) mode. Best choice for sorting colored objects. Sensing Range: 0.75in to 1in Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected. Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time MEP45WL – Light/Dark = 45μs Repeatability = 13μs MEP – Light/Dark = 175μs Push Button Control: AUTOSET Manual Adjustments Set status of 5 options: 5) Lock, 4) Output Invert, and Pulse Stretchers 3) 10ms, 2) 25ms, and 1) 50ms Hysteresis: Set for high resolution … less than one bar on the contrast indicator Light Immunity: Responds to sensor’s pulsed modulated light source … immune to most ambient light and strobes, including indirect sunlight Diagnostic Indicators: 5-LED Bargraph functions in one of two modes: 1. Contrast Indicator… Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator…Displays status of five selectable options Red LED output indicator … Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED…Illuminates when in the options select mode Yellow LED…Illuminates when Lock feature is activated OFFSET/EDR® Adjustment: Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type V4A, Apertured 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source White = Broadband Color Spectrum) Best choice for detecting all printed registration marks on packaging material. Recommended for detecting dark colored objects in the proximity (Beam Make) mode. Best choice for sorting colored objects. Sensing Range: 0.75in to 1in Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected. Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time MEP45WL – Light/Dark = 45μs Repeatability = 13μs MEP – Light/Dark = 175μs Push Button Control: AUTOSET Manual Adjustments Set status of 5 options: 5) Lock, 4) Output Invert, and Pulse Stretchers 3) 10ms, 2) 25ms, and 1) 50ms Hysteresis: Set for high resolution … less than one bar on the contrast indicator Light Immunity: Responds to sensor’s pulsed modulated light source … immune to most ambient light and strobes, including indirect sunlight Diagnostic Indicators: 5-LED Bargraph functions in one of two modes: 1. Contrast Indicator… Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator…Displays status of five selectable options Red LED output indicator … Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED…Illuminates when in the options select mode Yellow LED…Illuminates when Lock feature is activated OFFSET/EDR® Adjustment: Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MARK•EYE ® PRO 175µs Response time, White LED, 5-Conductor Attached Cable, V4A Apertured V-Axis Block - MEPWLV4A - Tri-Tronics Company, Inc.
Tampa, FL, United States
MARK•EYE ® PRO 175µs Response time, White LED, 5-Conductor Attached Cable, V4A Apertured V-Axis Block
MEPWLV4A
MARK•EYE ® PRO 175µs Response time, White LED, 5-Conductor Attached Cable, V4A Apertured V-Axis Block MEPWLV4A
For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type V4A, Apertured 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source White = Broadband Color Spectrum) Best choice for detecting all printed registration marks on packaging material. Recommended for detecting dark colored objects in the proximity (Beam Make) mode. Best choice for sorting colored objects. Sensing Range: 0.75in to 1in Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected. Remote AUTOSET Input: Opto-isolated momentary sinking input (10 milliamps) Response Time MEP45WL – Light/Dark = 45μs Repeatability = 13μs MEP – Light/Dark = 175μs Push Button Control: AUTOSET Manual Adjustments Set status of 5 options: 5) Lock, 4) Output Invert, and Pulse Stretchers 3) 10ms, 2) 25ms, and 1) 50ms Hysteresis: Set for high resolution … less than one bar on the contrast indicator Light Immunity: Responds to sensor’s pulsed modulated light source … immune to most ambient light and strobes, including indirect sunlight Diagnostic Indicators: 5-LED Bargraph functions in one of two modes: 1. Contrast Indicator… Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator…Displays status of five selectable options Red LED output indicator … Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists Amber LED…Illuminates when in the options select mode Yellow LED…Illuminates when Lock feature is activated OFFSET/EDR® Adjustment: Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, NEMA 4X, 6P and IP67 enclosure ratings Epoxy encapsulated for mechanical strength

For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Cabled, 6ft

Housing Type:

  • DIN Rail

Optical Block:

  • Type V4A, Apertured 1" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1".

LED Light Source

  • White = Broadband Color Spectrum)
    Best choice for detecting all printed registration marks on packaging material. Recommended for detecting dark colored objects in the proximity (Beam Make) mode. Best choice for sorting colored objects.

Sensing Range:

  • 0.75in to 1in

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Outputs sink or source up to 150 milliamps (current limit)
  • All outputs are continuously short circuit protected.

Remote AUTOSET Input:

  • Opto-isolated momentary sinking input (10 milliamps)

Response Time

  • MEP45WL – Light/Dark = 45μs
    Repeatability = 13μs
  • MEP – Light/Dark = 175μs

Push Button Control:

  • AUTOSET
  • Manual Adjustments
  • Set status of 5 options: 5) Lock, 4) Output Invert, and Pulse Stretchers 3) 10ms, 2) 25ms, and 1) 50ms

Hysteresis:

  • Set for high resolution … less than one bar on the contrast indicator

Light Immunity:

  • Responds to sensor’s pulsed modulated light source … immune to most ambient light and strobes, including indirect sunlight

Diagnostic Indicators:

  • 5-LED Bargraph functions in one of two modes:
    1. Contrast Indicator… Displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator…Displays status of five selectable options
  • Red LED output indicator … Illuminates when the sensor’s output transistors are “ON” NOTE: If Output LED flashes, a short circuit condition exists
  • Amber LED…Illuminates when in the options select mode
  • Yellow LED…Illuminates when Lock feature is activated

OFFSET/EDR® Adjustment:

  • Sets initial level on CONTRAST INDICATOR in relation to mid-scale switch point of 5 – functions as sensitivity adjustment
  • Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid saturation

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof, NEMA 4X, 6P and IP67 enclosure ratings
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number MEPWLV4A
Product Name MARK•EYE ® PRO 175µs Response time, White LED, 5-Conductor Attached Cable, V4A Apertured V-Axis Block
Operation Distance 0.7500 to 1 inch (19.05 to 25.4 mm)
Unlock Full Specs
to access all available technical data