Tri-Tronics Company, Inc. DC MITY•EYE ® with Red LED and V8 Convergent 0.5" "V" Axis Block MDRCV8

Description
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 0.5in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67
Datasheet
Description
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 0.5in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC MITY•EYE ® with Red LED and V8 Convergent 0.5
Tampa, FL, United States
DC MITY•EYE ® with Red LED and V8 Convergent 0.5" "V" Axis Block
MDRCV8
DC MITY•EYE ® with Red LED and V8 Convergent 0.5" "V" Axis Block MDRCV8
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type V8, Convergent 0.5" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5". LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages. Sensing Range: 0.5in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67

For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Connector, 5-pin M12 Pigtail

Housing Type:

  • Miniature Rectangular

Optical Block:

  • Type V8, Convergent 0.5" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 0.5".

LED Light Source

  • Red = 660nm
    Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.

Sensing Range:

  • 0.5in

Family Specific

Supply Voltage:

  • 10 to 30 VDC @ 35mA
  • Reverse Polarity Protected

DC Models Output Devices:

  • Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous
  • Short circuit protected
  • Zener Diode protected to 36 volts
  • Protected against falso chattering/pulsing during power up

Response Time

  • 500 microseconds (light or dark)

Light Immunity:

  • Pulse modulated to provide extremely high immunity to ambient light

Adjustments/Indicators:

  • 4-turn clutched sensitivity adjustment
  • 2-position light "on" / dark "on" selection switch
  • Red LED indicator energized when light beam is established

Ambient Temperature:

  • -20°C to 70°C (-20°F to 158°F)

Rugged Construction:

  • Chemical resistant case, "O" ring sealed to provide moisture protection
  • Epoxy encapsulated for mechanical stability
  • NEMA 4X, 6P and IP67
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number MDRCV8
Product Name DC MITY•EYE ® with Red LED and V8 Convergent 0.5" "V" Axis Block
Body Shape Rectangular
Operation Distance 0.5000 inch (12.7 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Convergent
Unlock Full Specs
to access all available technical data