Tri-Tronics Company, Inc. DC MITY•EYE ® with High Intensity Red LED and F5 Plastic Fiberoptics Block MDHRF5

Description
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source High Intensity Red = 650nm Recommended for long-range proximity sensing and for use with plastic fiberoptic light guides. Sensing Range: Opposed Mode with F5: 2in Opposed Mode with F5 and lens: 4.5ft Proximity Mode with F5: 0.5in using a .040in diameter fiber bundle Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67
Datasheet
Description
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source High Intensity Red = 650nm Recommended for long-range proximity sensing and for use with plastic fiberoptic light guides. Sensing Range: Opposed Mode with F5: 2in Opposed Mode with F5 and lens: 4.5ft Proximity Mode with F5: 0.5in using a .040in diameter fiber bundle Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC MITY•EYE ® with High Intensity Red LED and F5 Plastic Fiberoptics Block - MDHRF5 - Tri-Tronics Company, Inc.
Tampa, FL, United States
DC MITY•EYE ® with High Intensity Red LED and F5 Plastic Fiberoptics Block
MDHRF5
DC MITY•EYE ® with High Intensity Red LED and F5 Plastic Fiberoptics Block MDHRF5
For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source High Intensity Red = 650nm Recommended for long-range proximity sensing and for use with plastic fiberoptic light guides. Sensing Range: Opposed Mode with F5: 2in Opposed Mode with F5 and lens: 4.5ft Proximity Mode with F5: 0.5in using a .040in diameter fiber bundle Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established Ambient Temperature: -20°C to 70°C (-20°F to 158°F) Rugged Construction: Chemical resistant case, "O" ring sealed to provide moisture protection Epoxy encapsulated for mechanical stability NEMA 4X, 6P and IP67

For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Potentiometer

Connection Type:

  • Cabled, 6ft

Housing Type:

  • Miniature Rectangular

Optical Block:

  • Type F5, Plastic Fiberoptics
    Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes.

LED Light Source

  • High Intensity Red = 650nm
    Recommended for long-range proximity sensing and for use with plastic fiberoptic light guides.

Sensing Range:

  • Opposed Mode with F5: 2in
  • Opposed Mode with F5 and lens: 4.5ft
  • Proximity Mode with F5: 0.5in using a .040in diameter fiber bundle

Family Specific

Supply Voltage:

  • 10 to 30 VDC @ 35mA
  • Reverse Polarity Protected

DC Models Output Devices:

  • Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous
  • Short circuit protected
  • Zener Diode protected to 36 volts
  • Protected against falso chattering/pulsing during power up

Response Time

  • 500 microseconds (light or dark)

Light Immunity:

  • Pulse modulated to provide extremely high immunity to ambient light

Adjustments/Indicators:

  • 4-turn clutched sensitivity adjustment
  • 2-position light "on" / dark "on" selection switch
  • Red LED indicator energized when light beam is established

Ambient Temperature:

  • -20°C to 70°C (-20°F to 158°F)

Rugged Construction:

  • Chemical resistant case, "O" ring sealed to provide moisture protection
  • Epoxy encapsulated for mechanical stability
  • NEMA 4X, 6P and IP67
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number MDHRF5
Product Name DC MITY•EYE ® with High Intensity Red LED and F5 Plastic Fiberoptics Block
Body Shape Rectangular
Operation Distance 2 inch (50.8 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data