Tri-Tronics Company, Inc. Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head LF-H-36

Description
Part Number: LF-H-36 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 0.9m, 36in Sold one per package. Catalog Number: 16265 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: LF-H-36 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 0.9m, 36in Sold one per package. Catalog Number: 16265 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head - LF-H-36 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head
LF-H-36
Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head LF-H-36
Part Number: LF-H-36 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 0.9m, 36in Sold one per package. Catalog Number: 16265 Open Drawing Download 3D PDF Sensing Head

Part Number: LF-H-36
Slip-on Extended Range Lens
Core Size: Ø1.0mm
Bend Radius: R25
Length: 0.9m, 36in
Sold one per package.

Catalog Number: 16265

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number LF-H-36
Product Name Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77637 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details