Tri-Tronics Company, Inc. Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head LF-H-120

Description
Part Number: LF-H-120 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 3m, 120in Sold one per package. Catalog Number: 16262 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: LF-H-120 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 3m, 120in Sold one per package. Catalog Number: 16262 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head - LF-H-120 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head
LF-H-120
Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head LF-H-120
Part Number: LF-H-120 Slip-on Extended Range Lens Core Size: Ø1.0mm Bend Radius: R25 Length: 3m, 120in Sold one per package. Catalog Number: 16262 Open Drawing Download 3D PDF Sensing Head

Part Number: LF-H-120
Slip-on Extended Range Lens
Core Size: Ø1.0mm
Bend Radius: R25
Length: 3m, 120in
Sold one per package.

Catalog Number: 16262

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number LF-H-120
Product Name Plastic optical fiber with Slip-on Extended Range Lens, 3/8in -32 threaded head
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details