Tri-Tronics Company, Inc. Ultra-High Speed LABEL•EYE ® with Red LED, 5-pin, 6in M12 pigtail and Remote AUTOSET LERRC10-M12

Description
For documentation and other Ultra-High Speed LABEL•EYE® models, please see our High Speed LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 pigtail Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time 10 microseconds response time 5 microseconds repeatability Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: AUTOSET - One-push button setup LT/DK - Push and Hold to change output Light On/Dark On Up/Dwn - Tweak-able Up/Down Adjustment LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Datasheet
Description
For documentation and other Ultra-High Speed LABEL•EYE® models, please see our High Speed LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 pigtail Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time 10 microseconds response time 5 microseconds repeatability Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: AUTOSET - One-push button setup LT/DK - Push and Hold to change output Light On/Dark On Up/Dwn - Tweak-able Up/Down Adjustment LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-High Speed LABEL•EYE ® with Red LED, 5-pin, 6in M12 pigtail and Remote AUTOSET - LERRC10-M12 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Ultra-High Speed LABEL•EYE ® with Red LED, 5-pin, 6in M12 pigtail and Remote AUTOSET
LERRC10-M12
Ultra-High Speed LABEL•EYE ® with Red LED, 5-pin, 6in M12 pigtail and Remote AUTOSET LERRC10-M12
For documentation and other Ultra-High Speed LABEL•EYE® models, please see our High Speed LABEL•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 pigtail Housing Type: Fork Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time 10 microseconds response time 5 microseconds repeatability Hysteresis: Minimal hysteresis promotes the detection between the backing material and the label depending on the settings. Pushbutton Control: AUTOSET - One-push button setup LT/DK - Push and Hold to change output Light On/Dark On Up/Dwn - Tweak-able Up/Down Adjustment LED Light Source: High intensity red LED Pulse modulated Indicators: Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light. Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high thermoplastic PPS housing Waterproof ratings: NEMA 4 and IP66 Conforms to heavy industry grade CE and UL requirements

For documentation and other Ultra-High Speed LABEL•EYE® models, please see our High Speed LABEL•EYE® Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 5-pin M12 pigtail

Housing Type:

  • Fork

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • All outputs are continuously short circuit protected

Response Time

  • 10 microseconds response time
  • 5 microseconds repeatability

Hysteresis:

  • Minimal hysteresis promotes the detection between the backing material and the label depending on the settings.

Pushbutton Control:

  • AUTOSET - One-push button setup
  • LT/DK - Push and Hold to change output Light On/Dark On
  • Up/Dwn - Tweak-able Up/Down Adjustment

LED Light Source:

  • High intensity red LED
  • Pulse modulated

Indicators:

  • Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed.
  • Red LED illuminates when sensor's output transistors are "ON".

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high thermoplastic PPS housing
  • Waterproof ratings: NEMA 4 and IP66
  • Conforms to heavy industry grade CE and UL requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number LERRC10-M12
Product Name Ultra-High Speed LABEL•EYE ® with Red LED, 5-pin, 6in M12 pigtail and Remote AUTOSET
Body Shape Other; Fork
Unlock Full Specs
to access all available technical data