For documentation and other Ultra-High Speed LABEL•EYE® models, please see our High Speed LABEL•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Push Button
Connection Type:
Cabled, 6ft.
Housing Type:
Fork
Family Specific
Supply Voltage:
10 to 30 VDC
Polarity Protected
Current Requirements:
45mA (exclusive of load)
Output Transistors:
(1) NPN and (1) PNP sensor output transistor
Sensor outputs can sink or source up to 150mA (current limited)
All outputs are continuously short circuit protected
Response Time
10 microseconds response time
5 microseconds repeatability
Hysteresis:
Minimal hysteresis promotes the detection between the backing material and the label depending on the settings.
Pushbutton Control:
AUTOSET - One-push button setup
LT/DK - Push and Hold to change output Light On/Dark On
Up/Dwn - Tweak-able Up/Down Adjustment
LED Light Source:
High intensity red LED
Pulse modulated
Indicators:
Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed.
Red LED illuminates when sensor's output transistors are "ON".
Light Immunity:
Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
Rugged Construction:
Chemical resistant, high thermoplastic PPS housing
Waterproof ratings: NEMA 4 and IP66
Conforms to heavy industry grade CE and UL requirements
For documentation and other Ultra-High Speed LABEL•EYE® models, please see our High Speed LABEL•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Family Specific
Supply Voltage:
- 10 to 30 VDC
- Polarity Protected
Current Requirements:
Output Transistors:
- (1) NPN and (1) PNP sensor output transistor
- Sensor outputs can sink or source up to 150mA (current limited)
- All outputs are continuously short circuit protected
Response Time
- 10 microseconds response time
- 5 microseconds repeatability
Hysteresis:
- Minimal hysteresis promotes the detection between the backing material and the label depending on the settings.
Pushbutton Control:
- AUTOSET - One-push button setup
- LT/DK - Push and Hold to change output Light On/Dark On
- Up/Dwn - Tweak-able Up/Down Adjustment
LED Light Source:
- High intensity red LED
- Pulse modulated
Indicators:
- Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed.
- Red LED illuminates when sensor's output transistors are "ON".
Light Immunity:
- Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
Rugged Construction:
- Chemical resistant, high thermoplastic PPS housing
- Waterproof ratings: NEMA 4 and IP66
- Conforms to heavy industry grade CE and UL requirements