For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Push Button
Connection Type:
Cabled, 6ft.
Housing Type:
Fork
Family Specific
Supply Voltage:
10 to 30 VDC
Polarity Protected
Current Requirements:
45mA (exclusive of load)
Output Transistors:
(1) NPN and (1) PNP sensor output transistor
Sensor outputs can sink or source up to 150mA (current limited)
All outputs are continuously short circuit protected
Response Time
Light/Dark state response = 100 microseconds
Hysteresis:
Minimal hysteresis promotes the detection between the backing material and the label depending on the settings.
Pushbutton Control:
Automatic setup routines based on web opacity
One push button setup
Pushing both buttons simultaneously inverts output
LED Light Source:
High intensity red LED
Pulse modulated
Indicators:
Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed.
Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists.
Light Immunity:
Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
Rugged Construction:
Chemical resistant, high thermoplastic PPS housing
Waterproof ratings: NEMA 4 and IP66
Conforms to heavy industry grade CE and UL requirements
For documentation and other LABEL•EYE® models, please see our LABEL•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Family Specific
Supply Voltage:
- 10 to 30 VDC
- Polarity Protected
Current Requirements:
Output Transistors:
- (1) NPN and (1) PNP sensor output transistor
- Sensor outputs can sink or source up to 150mA (current limited)
- All outputs are continuously short circuit protected
Response Time
- Light/Dark state response = 100 microseconds
Hysteresis:
- Minimal hysteresis promotes the detection between the backing material and the label depending on the settings.
Pushbutton Control:
- Automatic setup routines based on web opacity
- One push button setup
- Pushing both buttons simultaneously inverts output
LED Light Source:
- High intensity red LED
- Pulse modulated
Indicators:
- Green LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed.
- Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes, a short circuit condition exists.
Light Immunity:
- Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light.
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
Rugged Construction:
- Chemical resistant, high thermoplastic PPS housing
- Waterproof ratings: NEMA 4 and IP66
- Conforms to heavy industry grade CE and UL requirements