For documentation and other FS Fork Sensor models, please see our FS Fork Sensor Marketing Page.
Technical Features
Model Specific
LED Light Source:
Minimum Size Object Detection:
Gap Range:
Output:
CONNECTIONS:
Family Specific
SUPPLY VOLTAGE & CURRENT:
8-30 Vdc
Current 45mA
Reverse polarity protected
Transient spike protected
POWER-UP DELAY:
300ms. No output pulse on power-up.
RESPONSE TIME:
240µs (120µs repeatability)
ADJUSTMENTS:
Sensitivity
Light/Dark output select
LIGHT IMMUNITY:
High immunity to most ambient light, including high efficiency lighting and high intensity strobes.
LED INDICATORS:
Red output LED. Illuminates when output is “ON”. Blinks to indicate low signal margin.
OPERATING TEMPERATURE:
-20°C to 70°C (-4°F to 158°F)
HOUSING CONSTRUCTION:
10mm wide anodized aluminum housing
Chemical resistant, high-impact ABS & PC Human interface
RX Lens: acrylic
Epoxy encapsulated
RATINGS & CERTIFICATIONS:
IP67
CE
UL pending
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | FS20PC |
| Product Name | FS Fork Sensor with Gap Depth of 0.787" (20mm), PNP Output and 3-pin M8 Male Connector |
| Operation Distance | 0.7870 inch (19.99 mm) |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |
| Mode | Light/Dark Programmable |