Tri-Tronics Company, Inc. EZ-PRO™, White, 6ft 5-wire cable, O5 Proximity Block EZPWLO5

Description
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing medium to large size objects. LED Light Source White = Broadband Color Spectrum) Best choice for detecting all printed registration marks on packaging material. Recommended for detecting dark colored objects in the proximity (Beam Make) mode. Best choice for sorting colored objects. Sensing Range: 1ft. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing medium to large size objects. LED Light Source White = Broadband Color Spectrum) Best choice for detecting all printed registration marks on packaging material. Recommended for detecting dark colored objects in the proximity (Beam Make) mode. Best choice for sorting colored objects. Sensing Range: 1ft. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-PRO™, White, 6ft 5-wire cable, O5 Proximity Block - EZPWLO5 - Tri-Tronics Company, Inc.
Tampa, FL, United States
EZ-PRO™, White, 6ft 5-wire cable, O5 Proximity Block
EZPWLO5
EZ-PRO™, White, 6ft 5-wire cable, O5 Proximity Block EZPWLO5
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type O5, Proximity Narrow beam optics useful in long-range sensing medium to large size objects. LED Light Source White = Broadband Color Spectrum) Best choice for detecting all printed registration marks on packaging material. Recommended for detecting dark colored objects in the proximity (Beam Make) mode. Best choice for sorting colored objects. Sensing Range: 1ft. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Cabled, 6ft.

Housing Type:

  • DIN Rail

Optical Block:

  • Type O5, Proximity
    Narrow beam optics useful in long-range sensing medium to large size objects.

LED Light Source

  • White = Broadband Color Spectrum)
    Best choice for detecting all printed registration marks on packaging material. Recommended for detecting dark colored objects in the proximity (Beam Make) mode. Best choice for sorting colored objects.

Sensing Range:

  • 1ft.

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • All outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 300 microseconds

Hysteresis:

  • "Factory-set" for high resolution - less than one bar on the Contrast Indicator

Pushbutton Control:

  • Yellow/Blue - AUTOSET
  • Manual Adjustments
  • Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms

Diagnostic Indicators:

  • 5-LED bar graph functions in one of two modes:
    1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of 5 selectable options:
    Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists
    Amber LED = Illuminates when in the options select mode
    Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 6 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number EZPWLO5
Product Name EZ-PRO™, White, 6ft 5-wire cable, O5 Proximity Block
Operation Distance 12 inch (305 mm)
Unlock Full Specs
to access all available technical data