For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Push Button
Connection Type:
Connector, 5-pin M12
Housing Type:
DIN Rail
Optical Block:
Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1".
LED Light Source
Red = 660nm Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.
Sensing Range:
1in.
Family Specific
Supply Voltage:
10 to 30 VDC
Polarity Protected
Current Requirements:
45mA (exclusive of load)
Output Transistors:
(1) NPN and (1) PNP sensor output transistor
Sensor outputs can sink or source up to 150mA (current limited)
All outputs are continuously short circuit protected
Response Time
Light/Dark state response = 300 microseconds
Hysteresis:
"Factory-set" for high resolution - less than one bar on the Contrast Indicator
Pushbutton Control:
Yellow/Blue - AUTOSET
Manual Adjustments
Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms
Diagnostic Indicators:
5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor
Light Immunity:
Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
Rugged Construction:
Chemical resistant, high-impact polycarbonate housing
Waterproof ratings: NEMA 6 and IP67
Conforms to heavy industry grade CE requirements
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
- Type V4, Convergent 1" "V" Axis
Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1".
LED Light Source
- Red = 660nm
Best choice for use with plastic fiberoptic light guides. Useful when sensing translucent objects in proximity (Beam Make) mode. Useful when sensing transparent objects in fiberoptic retroreflective (Beam Break) mode. Can be polarized for retroreflective (Beam Break) sensing to reduce proxing on shiny objects. Opposed fiberoptic light guides can be polarized for sensing some translucent plastic containers; consult factory for details. Used as red filter for color perception advantages.
Sensing Range:
Family Specific
Supply Voltage:
- 10 to 30 VDC
- Polarity Protected
Current Requirements:
Output Transistors:
- (1) NPN and (1) PNP sensor output transistor
- Sensor outputs can sink or source up to 150mA (current limited)
- All outputs are continuously short circuit protected
Response Time
- Light/Dark state response = 300 microseconds
Hysteresis:
- "Factory-set" for high resolution - less than one bar on the Contrast Indicator
Pushbutton Control:
- Yellow/Blue - AUTOSET
- Manual Adjustments
- Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms
Diagnostic Indicators:
- 5-LED bar graph functions in one of two modes:
1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark)
2. Status Indicator – Displays status of 5 selectable options:
Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists
Amber LED = Illuminates when in the options select mode
Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor
Light Immunity:
- Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
Rugged Construction:
- Chemical resistant, high-impact polycarbonate housing
- Waterproof ratings: NEMA 6 and IP67
- Conforms to heavy industry grade CE requirements