For documentation and other EZ-PRO™ Long Range models, please see our EZ-PRO™ Long Range Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Push Button
Connection Type:
Cabled, 6ft.
Housing Type:
DIN Rail
Optical Block:
Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes.
LED Light Source
High Intensity Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects.
Sensing Range:
Opposed Mode: 66in
Proximity Mode: 9in
Family Specific
SENSING RANGE: Opposed Mode: 66” (1676.4mm) with F-A-36T Proximity Mode: 9” (228.6mm) with BF-A-36T
SUPPLY VOLTAGE: 10 to 30 VDC Polarity Protected
CURRENT REQUIREMENTS: 45mA (exclusive of load)
OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected
REMOTE AUTOSET INPUT: Opto isolated sinking input (10mA)
RESPONSE TIME: Light/Dark state response = 1.5 ms
LED LIGHT SOURCE: Infrared Pulse modulated
PUSHBUTTON CONTROL: Yellow/Blue – AUTOSET Manual Adjustments Set status of two options: Lock, Timers: 10ms, 25ms, 50ms
HYSTERESIS: “Factory-set” for high resolution – less than one bar on the Contrast Indicator
LIGHT IMMUNITY: Responds to sensor’s pulsed modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes
DIAGNOSTIC INDICATORS: 1. Dual mode 5-LED bar graph: • Contrast Indicator Mode: displays scaled reading of sensor’s response to contrasting light levels (light to dark). • Option Status Indicator Mode: displays status of timer and lock options. 2. Sensor Status Indicators – • Amber LED = Illuminates when the sensor's output transistors are "on". • Red LED = Illuminates when the sensor's output transistors are "on". Note: If Output LED flashes, a short circuit condition exists. • Yellow LED = Illuminates when power is applied.
AMBIENT TEMPERATURE: -20°C to 70°C (-4°F to 158°F)
RUGGED CONSTRUCTION: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67. Conforms to heavy industry grade CE requirements
For documentation and other EZ-PRO™ Long Range models, please see our EZ-PRO™ Long Range Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
- Type F4, Glass Fiberoptics
Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes.
LED Light Source
- High Intensity Infrared = 880nm
Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects.
Sensing Range:
- Opposed Mode: 66in
- Proximity Mode: 9in
Family Specific
SENSING RANGE:
Opposed Mode: 66” (1676.4mm) with F-A-36T
Proximity Mode: 9” (228.6mm) with BF-A-36T
SUPPLY VOLTAGE:
10 to 30 VDC
Polarity Protected
CURRENT REQUIREMENTS:
45mA (exclusive of load)
OUTPUT TRANSISTORS:
(1) NPN and (1) PNP sensor output transistor
Sensor outputs can sink or source up to 150mA (current limited)
All outputs are continuously short circuit protected
REMOTE AUTOSET INPUT:
Opto isolated sinking input (10mA)
RESPONSE TIME:
Light/Dark state response = 1.5 ms
LED LIGHT SOURCE:
Infrared
Pulse modulated
PUSHBUTTON CONTROL:
Yellow/Blue – AUTOSET
Manual Adjustments
Set status of two options: Lock, Timers: 10ms, 25ms, 50ms
HYSTERESIS:
“Factory-set” for high resolution – less than one bar on the Contrast Indicator
LIGHT IMMUNITY:
Responds to sensor’s pulsed modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes
DIAGNOSTIC INDICATORS:
1. Dual mode 5-LED bar graph:
• Contrast Indicator Mode: displays scaled reading of sensor’s response to contrasting light levels (light to dark).
• Option Status Indicator Mode: displays status of timer and lock options.
2. Sensor Status Indicators –
• Amber LED = Illuminates when the sensor's output transistors are "on".
• Red LED = Illuminates when the sensor's output transistors are "on". Note: If Output LED flashes, a short circuit condition exists.
• Yellow LED = Illuminates when power is applied.
AMBIENT TEMPERATURE:
-20°C to 70°C (-4°F to 158°F)
RUGGED CONSTRUCTION:
Chemical resistant, high impact polycarbonate housing
Waterproof ratings: NEMA 4X, 6P and IP67.
Conforms to heavy industry grade CE requirements