Tri-Tronics Company, Inc. EZ-PRO™ Long Range, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block EZPILCF4

Description
For documentation and other EZ-PRO™ Long Range models, please see our EZ-PRO™ Long Range Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source High Intensity Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: Opposed Mode: 66in Proximity Mode: 9in Family Specific SENSING RANGE: Opposed Mode: 66” (1676.4mm) with F-A-36T Proximity Mode: 9” (228.6mm) with BF-A-36T SUPPLY VOLTAGE: 10 to 30 VDC Polarity Protected CURRENT REQUIREMENTS: 45mA (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected REMOTE AUTOSET INPUT: Opto isolated sinking input (10mA) RESPONSE TIME: Light/Dark state response = 1.5 ms LED LIGHT SOURCE: Infrared Pulse modulated PUSHBUTTON CONTROL: Yellow/Blue – AUTOSET Manual Adjustments Set status of two options: Lock, Timers: 10ms, 25ms, 50ms HYSTERESIS: “Factory-set” for high resolution – less than one bar on the Contrast Indicator LIGHT IMMUNITY: Responds to sensor’s pulsed modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes DIAGNOSTIC INDICATORS: 1. Dual mode 5-LED bar graph: • Contrast Indicator Mode: displays scaled reading of sensor’s response to contrasting light levels (light to dark). • Option Status Indicator Mode: displays status of timer and lock options. 2. Sensor Status Indicators – • Amber LED = Illuminates when the sensor's output transistors are "on". • Red LED = Illuminates when the sensor's output transistors are "on". Note: If Output LED flashes, a short circuit condition exists. • Yellow LED = Illuminates when power is applied. AMBIENT TEMPERATURE: -20°C to 70°C (-4°F to 158°F) RUGGED CONSTRUCTION: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67. Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other EZ-PRO™ Long Range models, please see our EZ-PRO™ Long Range Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source High Intensity Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: Opposed Mode: 66in Proximity Mode: 9in Family Specific SENSING RANGE: Opposed Mode: 66” (1676.4mm) with F-A-36T Proximity Mode: 9” (228.6mm) with BF-A-36T SUPPLY VOLTAGE: 10 to 30 VDC Polarity Protected CURRENT REQUIREMENTS: 45mA (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected REMOTE AUTOSET INPUT: Opto isolated sinking input (10mA) RESPONSE TIME: Light/Dark state response = 1.5 ms LED LIGHT SOURCE: Infrared Pulse modulated PUSHBUTTON CONTROL: Yellow/Blue – AUTOSET Manual Adjustments Set status of two options: Lock, Timers: 10ms, 25ms, 50ms HYSTERESIS: “Factory-set” for high resolution – less than one bar on the Contrast Indicator LIGHT IMMUNITY: Responds to sensor’s pulsed modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes DIAGNOSTIC INDICATORS: 1. Dual mode 5-LED bar graph: • Contrast Indicator Mode: displays scaled reading of sensor’s response to contrasting light levels (light to dark). • Option Status Indicator Mode: displays status of timer and lock options. 2. Sensor Status Indicators – • Amber LED = Illuminates when the sensor's output transistors are "on". • Red LED = Illuminates when the sensor's output transistors are "on". Note: If Output LED flashes, a short circuit condition exists. • Yellow LED = Illuminates when power is applied. AMBIENT TEMPERATURE: -20°C to 70°C (-4°F to 158°F) RUGGED CONSTRUCTION: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67. Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-PRO™ Long Range, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block - EZPILCF4 - Tri-Tronics Company, Inc.
Tampa, FL, United States
EZ-PRO™ Long Range, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block
EZPILCF4
EZ-PRO™ Long Range, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block EZPILCF4
For documentation and other EZ-PRO™ Long Range models, please see our EZ-PRO™ Long Range Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source High Intensity Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: Opposed Mode: 66in Proximity Mode: 9in Family Specific SENSING RANGE: Opposed Mode: 66” (1676.4mm) with F-A-36T Proximity Mode: 9” (228.6mm) with BF-A-36T SUPPLY VOLTAGE: 10 to 30 VDC Polarity Protected CURRENT REQUIREMENTS: 45mA (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected REMOTE AUTOSET INPUT: Opto isolated sinking input (10mA) RESPONSE TIME: Light/Dark state response = 1.5 ms LED LIGHT SOURCE: Infrared Pulse modulated PUSHBUTTON CONTROL: Yellow/Blue – AUTOSET Manual Adjustments Set status of two options: Lock, Timers: 10ms, 25ms, 50ms HYSTERESIS: “Factory-set” for high resolution – less than one bar on the Contrast Indicator LIGHT IMMUNITY: Responds to sensor’s pulsed modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes DIAGNOSTIC INDICATORS: 1. Dual mode 5-LED bar graph: • Contrast Indicator Mode: displays scaled reading of sensor’s response to contrasting light levels (light to dark). • Option Status Indicator Mode: displays status of timer and lock options. 2. Sensor Status Indicators – • Amber LED = Illuminates when the sensor's output transistors are "on". • Red LED = Illuminates when the sensor's output transistors are "on". Note: If Output LED flashes, a short circuit condition exists. • Yellow LED = Illuminates when power is applied. AMBIENT TEMPERATURE: -20°C to 70°C (-4°F to 158°F) RUGGED CONSTRUCTION: Chemical resistant, high impact polycarbonate housing Waterproof ratings: NEMA 4X, 6P and IP67. Conforms to heavy industry grade CE requirements

For documentation and other EZ-PRO™ Long Range models, please see our EZ-PRO™ Long Range Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 5-pin M12

Housing Type:

  • DIN Rail

Optical Block:

  • Type F4, Glass Fiberoptics
    Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes.

LED Light Source

  • High Intensity Infrared = 880nm
    Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects.

Sensing Range:

  • Opposed Mode: 66in
  • Proximity Mode: 9in

Family Specific

SENSING RANGE:
Opposed Mode: 66” (1676.4mm) with F-A-36T
Proximity Mode: 9” (228.6mm) with BF-A-36T

SUPPLY VOLTAGE:
10 to 30 VDC
Polarity Protected

CURRENT REQUIREMENTS:
45mA (exclusive of load)

OUTPUT TRANSISTORS:
(1) NPN and (1) PNP sensor output transistor
Sensor outputs can sink or source up to 150mA (current limited)
All outputs are continuously short circuit protected

REMOTE AUTOSET INPUT:
Opto isolated sinking input (10mA)

RESPONSE TIME:
Light/Dark state response = 1.5 ms

LED LIGHT SOURCE:
Infrared
Pulse modulated

PUSHBUTTON CONTROL:
Yellow/Blue – AUTOSET
Manual Adjustments
Set status of two options: Lock, Timers: 10ms, 25ms, 50ms

HYSTERESIS:
“Factory-set” for high resolution – less than one bar on the Contrast Indicator

LIGHT IMMUNITY:
Responds to sensor’s pulsed modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes

DIAGNOSTIC INDICATORS:
1. Dual mode 5-LED bar graph:
Contrast Indicator Mode: displays scaled reading of sensor’s response to contrasting light levels (light to dark).
Option Status Indicator Mode: displays status of timer and lock options.
2. Sensor Status Indicators –
• Amber LED = Illuminates when the sensor's output transistors are "on".
• Red LED = Illuminates when the sensor's output transistors are "on". Note: If Output LED flashes, a short circuit condition exists.
• Yellow LED = Illuminates when power is applied.

AMBIENT TEMPERATURE:
-20°C to 70°C (-4°F to 158°F)

RUGGED CONSTRUCTION:
Chemical resistant, high impact polycarbonate housing
Waterproof ratings: NEMA 4X, 6P and IP67.
Conforms to heavy industry grade CE requirements

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number EZPILCF4
Product Name EZ-PRO™ Long Range, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block
Operation Distance 66 inch (1676 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Beam Type Infrared
Unlock Full Specs
to access all available technical data