Tri-Tronics Company, Inc. EZ-PRO™, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block EZPICF4

Description
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: Opposed Mode with F4: 16in Opposed Mode with F4 and lens: 20+ft Proximity Mode with F4: 7in using a .125in diameter fiber bundle Proximity Mode with F4 and lens: 1ft Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: Opposed Mode with F4: 16in Opposed Mode with F4 and lens: 20+ft Proximity Mode with F4: 7in using a .125in diameter fiber bundle Proximity Mode with F4 and lens: 1ft Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-PRO™, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block - EZPICF4 - Tri-Tronics Company, Inc.
Tampa, FL, United States
EZ-PRO™, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block
EZPICF4
EZ-PRO™, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block EZPICF4
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source Infrared = 880nm Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects. Sensing Range: Opposed Mode with F4: 16in Opposed Mode with F4 and lens: 20+ft Proximity Mode with F4: 7in using a .125in diameter fiber bundle Proximity Mode with F4 and lens: 1ft Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 5-pin M12

Housing Type:

  • DIN Rail

Optical Block:

  • Type F4, Glass Fiberoptics
    Adapter for use with a wide variety of glass fiberoptic light guides for both the proximity and opposed sensing modes.

LED Light Source

  • Infrared = 880nm
    Best choice in most opaque object sensing tasks. Provides longest possible sensing range in either Beam Make or Beam Break sensing modes. Best choice in hostile environments; useful in penetrating lens contamination. Preferred for use with small glass fiberoptic light guides Note: Do not use IR light with plastic fiberoptic light guides. Preferred when sensing dark colored objects in the proximity (Beam Make) mode, i.e., black, blue, green, etc. Useful in penetrating containers for verification of contents; also useful in detecting overlapped splices in dense materials. Color perception; tends to favor blue colored objects.

Sensing Range:

  • Opposed Mode with F4: 16in
  • Opposed Mode with F4 and lens: 20+ft
  • Proximity Mode with F4: 7in using a .125in diameter fiber bundle
  • Proximity Mode with F4 and lens: 1ft

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • All outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 300 microseconds

Hysteresis:

  • "Factory-set" for high resolution - less than one bar on the Contrast Indicator

Pushbutton Control:

  • Yellow/Blue - AUTOSET
  • Manual Adjustments
  • Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms

Diagnostic Indicators:

  • 5-LED bar graph functions in one of two modes:
    1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of 5 selectable options:
    Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists
    Amber LED = Illuminates when in the options select mode
    Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 6 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet
Photoelectric - 15583459 - Radwell International
Willingboro, NJ, United States
Photoelectric
15583459
Photoelectric 15583459
PHOTOELECTRIC SENSOR, SMARTEYE EZ-PRO, 10-30 V DC, POLARITY PROTECTED, 45 MA, INFRARED, CONNECTOR, MAXIMUM SENSING RANGE DEPENDS ON THE FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, SMARTEYE EZ-PRO, 10-30 V DC, POLARITY PROTECTED, 45 MA, INFRARED, CONNECTOR, MAXIMUM SENSING RANGE DEPENDS ON THE FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
TRI-TRONICS Sensors & Switches EZPICF4

TRI-TRONICS Sensors & Switches EZPICF4

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number EZPICF4 15583459
Product Name EZ-PRO™, Infrared, 5-wire M12 Connector, F4 Glass Fiberoptics Block Photoelectric
Operation Distance 16 inch (406 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1029850-ND - DigiKey
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
RightSight Photosensor - 42EF-G1KBA-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Mode Dark-on
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
2 suppliers