Tri-Tronics Company, Inc. EZ-PRO™, Blue LED, 6ft 5-wire cable, V4 Convergent 1" "V" Axis Block EZPBV4

Description
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: 1in. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet
Description
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: 1in. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ-PRO™, Blue LED, 6ft 5-wire cable, V4 Convergent 1
Tampa, FL, United States
EZ-PRO™, Blue LED, 6ft 5-wire cable, V4 Convergent 1" "V" Axis Block
EZPBV4
EZ-PRO™, Blue LED, 6ft 5-wire cable, V4 Convergent 1" "V" Axis Block EZPBV4
For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type V4, Convergent 1" "V" Axis Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1". LED Light Source Blue = 480nm Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks. Sensing Range: 1in. Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 300 microseconds Hysteresis: "Factory-set" for high resolution - less than one bar on the Contrast Indicator Pushbutton Control: Yellow/Blue - AUTOSET Manual Adjustments Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms Diagnostic Indicators: 5-LED bar graph functions in one of two modes: 1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of 5 selectable options: Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof ratings: NEMA 6 and IP67 Conforms to heavy industry grade CE requirements

For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Cabled, 6ft.

Housing Type:

  • DIN Rail

Optical Block:

  • Type V4, Convergent 1" "V" Axis
    Narrow beam optics useful for sensing small parts. Also useful for proximity sensing to minimize response to reflected light from background objects. Useable range of 1".

LED Light Source

  • Blue = 480nm
    Useful for detecting translucent, transparent, plastic, or glass objects in the retroreflective mode when using the R4 optical block. Used as blue filter for color perception advantages, i.e. resolving yellow vs. white colored objects or printed registration marks.

Sensing Range:

  • 1in.

Family Specific

Supply Voltage:

  • 10 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 45mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP sensor output transistor
  • Sensor outputs can sink or source up to 150mA (current limited)
  • All outputs are continuously short circuit protected

Response Time

  • Light/Dark state response = 300 microseconds

Hysteresis:

  • "Factory-set" for high resolution - less than one bar on the Contrast Indicator

Pushbutton Control:

  • Yellow/Blue - AUTOSET
  • Manual Adjustments
  • Set status of three options: 5) Lock, 4) Auto-Trac, 3) Timers: 10ms, 25ms, 50ms

Diagnostic Indicators:

  • 5-LED bar graph functions in one of two modes:
    1. Contrast Indicator – displays scaled reading of sensor’s response to contrasting light levels (light to dark)
    2. Status Indicator – Displays status of 5 selectable options:
    Red LED output indicator = Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists
    Amber LED = Illuminates when in the options select mode
    Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor

Light Immunity:

  • Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including indirect sunlight or strobes

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof ratings: NEMA 6 and IP67
  • Conforms to heavy industry grade CE requirements
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number EZPBV4
Product Name EZ-PRO™, Blue LED, 6ft 5-wire cable, V4 Convergent 1" "V" Axis Block
Operation Distance 1 inch (25.4 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Convergent
Unlock Full Specs
to access all available technical data