For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor SWIR Marketing Page.
Technical Features
Model Specific
Light Source:
• SWIR Short-Wave Infrared
Connection:
• 6ft cable (1.8m)
Family Specific
SUPPLY VOLTAGE & CURRENT
• 8-30 Vdc
• 28ma @ 24Vdc, 49ma @ 12Vdc
• Reverse polarity protected
• Transient spike protected
OUTPUT
• Configurable NPN, PNP or Push-Pull
• 150mA output current
• Short circuit & transient spike protected
• Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA
INPUT
• Configurable active high/low
• Transient spike protected
• Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset.
POWER-UP DELAY
• 300ms. No output pulse on power-up.
RESPONSE TIME (Dependent on Mode)
• High-Speed (HS) 250μs
• Standard (STD) 1ms
REPEATABILITY (Dependent on Mode)
• HS 50μs.
• STD 1ms
MAXIMUM RANGE (SWIR)
Opposed Mode
• HS 8.5in (216mm)
• STD 10.0in (254mm)
Proximity Mode
• HS 1.6in (40.6mm)
• STD 2.0in (50.8mm)
When anti-crosstalk is enabled maximum range specifications are reduced 30%.
Note: Opposed tests utilized: MDF-B-36T; Proximity tests utilized: MDBF-E-36T
LIGHT IMMUNITY
• High immunity to most ambient light, including high efficiency lighting and high intensity strobes.
MUTUAL INTERFERENCE REJECTION
• Asynchronous: Two sensor max. responds to selected A or B Channel.
COMBINABLE DUAL TIMERS
• On-Delay, Off-Delay, One-Shot, Motion
• Latching function
• Timer range: 0.1 - 0.9ms, 1ms - 9,999ms
LED LIGHT SOURCE
• SWIR = 1460nm (Use glass fibers with Ø2.2mm connection only).
DISPLAY
• 96 X 16 white dot matrix OLED
• Display numerical range depended on processing mode
• HS - 2,047
• STD - 8,191
LED INDICATORS
• Output: Red LED, Illuminates when output is ON.
Flashes when output is overloaded.
• Connector: Red LED, Illuminates when input wire is activated.
CONNECTIONS
• M8, 4-pin
• Attached cable: 4-wire 6ft (1.8m)
OPERATING TEMPERATURE
• 5°C to 55°C (41°F to 131°F) - Electrical.
HOUSING CONSTRUCTION
• Chemical resistant, high-impact polycarbonate
RATINGS & CERTIFICATIONS
• IP50
• CE
• UL pending
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | DFS61I |
| Product Name | Digital Fiber Optic Sensor, Short-Wave Infrared, 6ft cable (1.8m) |
| Operation Distance | 1.6 to 10 inch (40.64 to 254 mm) |