For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page.
Technical Features
Model Specific
EMITTER LIGHT SOURCE:
• RED = 660nm
CONNECTION:
• 4-Pin M8 connector
Family Specific
SUPPLY VOLTAGE & CURRENT
• 8-30 Vdc
• 28ma @ 24Vdc, 49ma @ 12Vdc
• Reverse polarity protected
• Transient spike protected
OUTPUT
• Configurable NPN, PNP or Push-Pull
• 150mA output current
• Short circuit & transient spike protected
• Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA
INPUT
• Transient spike protected
• Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset.
POWER-UP DELAY
• 300ms. No output pulse on power-up.
RESPONSE TIME (Dependent on Mode)
• High-Speed (HS) 125µs
• Standard (STD) 1ms
REPEATABILITY (Dependent on Mode)
• 2μs - repeatablity = 2μs
• 8μs - repeatablity = 2μs
• 50μs - repeatablity = 3μs
• 200μs - repeatablity = 3μs
LIGHT IMMUNITY
• High immunity to most ambient light, including high efficiency lighting and high intensity strobes.
COMBINABLE DUAL TIMERS
• On-Delay, Off-Delay, One-Shot, Motion
• Latching function
• Counters: (counting range up to 9999)
• Timer range: 0.1 - 0.9ms, 1ms - 9,999ms
DISPLAY
• 96 X 16 white dot matrix OLED
• Signal strength 1-100%
LED INDICATORS
• Output: Red LED. Illuminates when output is ON. Flashes when output is overloaded.
• Connector: Red LED, illuminates when input wire is activated.
OPERATING TEMPERATURE
• 5°C to 55°C (41°F to 131°F) - Electrical.
HOUSING CONSTRUCTION
• Chemical resistant, high-impact polycarbonate
RATINGS & CERTIFICATIONS
• IP50
• CE
• UL pending
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | DFS31RC |
| Product Name | Digital Fiber Optic Sensor, High Speed, Red, 4-pin M8 Connector |
| Operating Temperature | 41 to 131 F (5 to 55 C) |