Tri-Tronics Company, Inc. Digital Fiber Optic Sensor, High Speed, Infrared, 4-pin M8 Connector DFS31IC

Description
For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only). CONNECTION: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • Configurable NPN, PNP or Push-Pull • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA INPUT • Transient spike protected • Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • High-Speed (HS) 125µs • Standard (STD) 1ms REPEATABILITY (Dependent on Mode) • 2μs - repeatablity = 2μs • 8μs - repeatablity = 2μs • 50μs - repeatablity = 3μs • 200μs - repeatablity = 3μs LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. COMBINABLE DUAL TIMERS • On-Delay, Off-Delay, One-Shot, Motion • Latching function • Counters: (counting range up to 9999) • Timer range: 0.1 - 0.9ms, 1ms - 9,999ms DISPLAY • 96 X 16 white dot matrix OLED • Signal strength 1-100% LED INDICATORS • Output: Red LED. Illuminates when output is ON. Flashes when output is overloaded. • Connector: Red LED, illuminates when input wire is activated. OPERATING TEMPERATURE • 5°C to 55°C (41°F to 131°F) - Electrical. HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate RATINGS & CERTIFICATIONS • IP50 • CE • UL pending
Description
For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only). CONNECTION: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • Configurable NPN, PNP or Push-Pull • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA INPUT • Transient spike protected • Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • High-Speed (HS) 125µs • Standard (STD) 1ms REPEATABILITY (Dependent on Mode) • 2μs - repeatablity = 2μs • 8μs - repeatablity = 2μs • 50μs - repeatablity = 3μs • 200μs - repeatablity = 3μs LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. COMBINABLE DUAL TIMERS • On-Delay, Off-Delay, One-Shot, Motion • Latching function • Counters: (counting range up to 9999) • Timer range: 0.1 - 0.9ms, 1ms - 9,999ms DISPLAY • 96 X 16 white dot matrix OLED • Signal strength 1-100% LED INDICATORS • Output: Red LED. Illuminates when output is ON. Flashes when output is overloaded. • Connector: Red LED, illuminates when input wire is activated. OPERATING TEMPERATURE • 5°C to 55°C (41°F to 131°F) - Electrical. HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate RATINGS & CERTIFICATIONS • IP50 • CE • UL pending

Suppliers

Company
Product
Description
Supplier Links
Digital Fiber Optic Sensor, High Speed, Infrared, 4-pin M8 Connector - DFS31IC - Tri-Tronics Company, Inc.
Tampa, FL, United States
Digital Fiber Optic Sensor, High Speed, Infrared, 4-pin M8 Connector
DFS31IC
Digital Fiber Optic Sensor, High Speed, Infrared, 4-pin M8 Connector DFS31IC
For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only). CONNECTION: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • Configurable NPN, PNP or Push-Pull • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA INPUT • Transient spike protected • Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • High-Speed (HS) 125µs • Standard (STD) 1ms REPEATABILITY (Dependent on Mode) • 2μs - repeatablity = 2μs • 8μs - repeatablity = 2μs • 50μs - repeatablity = 3μs • 200μs - repeatablity = 3μs LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. COMBINABLE DUAL TIMERS • On-Delay, Off-Delay, One-Shot, Motion • Latching function • Counters: (counting range up to 9999) • Timer range: 0.1 - 0.9ms, 1ms - 9,999ms DISPLAY • 96 X 16 white dot matrix OLED • Signal strength 1-100% LED INDICATORS • Output: Red LED. Illuminates when output is ON. Flashes when output is overloaded. • Connector: Red LED, illuminates when input wire is activated. OPERATING TEMPERATURE • 5°C to 55°C (41°F to 131°F) - Electrical. HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate RATINGS & CERTIFICATIONS • IP50 • CE • UL pending

For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page.

Technical Features

Model Specific

EMITTER LIGHT SOURCE:
• IR = 880nm (Use glass fibers only).

CONNECTION:
4-Pin M8 connector


Family Specific

SUPPLY VOLTAGE & CURRENT
• 8-30 Vdc
• 28ma @ 24Vdc, 49ma @ 12Vdc
• Reverse polarity protected
• Transient spike protected

OUTPUT
• Configurable NPN, PNP or Push-Pull
• 150mA output current
• Short circuit & transient spike protected
• Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA

INPUT
• Transient spike protected
• Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset.

POWER-UP DELAY
• 300ms. No output pulse on power-up.

RESPONSE TIME (Dependent on Mode)
• High-Speed (HS) 125µs
• Standard (STD) 1ms

REPEATABILITY (Dependent on Mode)
• 2μs - repeatablity = 2μs
• 8μs - repeatablity = 2μs
• 50μs - repeatablity = 3μs
• 200μs - repeatablity = 3μs
LIGHT IMMUNITY
• High immunity to most ambient light, including high efficiency lighting and high intensity strobes.

COMBINABLE DUAL TIMERS
• On-Delay, Off-Delay, One-Shot, Motion
• Latching function
• Counters: (counting range up to 9999)
• Timer range: 0.1 - 0.9ms, 1ms - 9,999ms

DISPLAY
• 96 X 16 white dot matrix OLED
• Signal strength 1-100%

LED INDICATORS
• Output: Red LED. Illuminates when output is ON. Flashes when output is overloaded.
• Connector: Red LED, illuminates when input wire is activated.

OPERATING TEMPERATURE
• 5°C to 55°C (41°F to 131°F) - Electrical.

HOUSING CONSTRUCTION
• Chemical resistant, high-impact polycarbonate

RATINGS & CERTIFICATIONS
• IP50
• CE
• UL pending

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number DFS31IC
Product Name Digital Fiber Optic Sensor, High Speed, Infrared, 4-pin M8 Connector
Operating Temperature 41 to 131 F (5 to 55 C)
Unlock Full Specs
to access all available technical data