For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page.
Technical Features
Model Specific
Light Source:
• Infrared
• NPN
Connection:
• 6ft cable (1.8m)
Family Specific
SUPPLY VOLTAGE & CURRENT
• 8-30 Vdc
• 28ma @ 24Vdc, 49ma @ 12Vdc
• Reverse polarity protected
• Transient spike protected
OUTPUT
• NPN or PNP, depending on model
• 150mA output current
• Short circuit & transient spike protected
• Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA
INPUT
• Active high (PNP) or active low (NPN), depending on model
• Transient spike protected
• Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset.
POWER-UP DELAY
• 300ms. No output pulse on power-up.
RESPONSE TIME (Dependent on Mode)
• Ultra-High-Speed (UHS) 50μs
• High-Speed (HS) 125μs
• Standard (STD) 250μs
• High-Resolution (HR) 1ms
• Long-Range (LR) 4ms
• Ultra-Long-Range (ULR) 16ms
REPEATABILITY (Dependent on Mode)
• UHS 12μs.
• HS, STD, HR, LR, ULR (15.635μs)
• Asynchronous crosstalk enabled (31.25μs)
MAXIMUM RANGE (RED)
Opposed Mode
• UHS 20in (508mm)
• HS 28in (711mm)
• STD 32in (813mm)
• HR 47in (1,193mm)
• LR 60in (1,524mm)
• ULR 75in (1,905mm)
Proximity Mode
• UHS 8in (203mm)
• HS 11in (279mm)
• STD 13in (330mm)
• HR 16in (406mm)
• LR 21in (533mm)
• ULR 28in (711mm)
When anti-crosstalk is enabled maximum range specifications are reduced 30%.
Note: Opposed tests utilized: PF-Z-78TL; Proximity tests utilized: PFD-Z-78M64
LIGHT IMMUNITY
• High immunity to most ambient light, including high efficiency lighting and high intensity strobes.
MUTUAL INTERFERENCE REJECTION
• Asynchronous: Two sensor max. responds to selected A or B Channel.
COMBINABLE DUAL TIMERS
• On-Delay, Off-Delay, One-Shot, Motion
• Latching function
• Counters (counting range up to 9999)
• Timer range: 0.1 - 0.9ms, 1ms - 9,999ms
LED LIGHT SOURCE
• 4 element LED, Red = 660nm
• IR = 880nm (Use glass fibers with Ø2.2mm connection only).
DISPLAY
• 96 X 16 white dot matrix OLED
• Display numerical range depended on processing mode
• UHS - 1,023
• HS - 2,047
• STD - 4,095
• HR - 16,383
• LR - 32,767
• ULR - 65,535
LED INDICATORS
• Output: Red LED, Illuminates when output is ON.
Flashes when output is overloaded.
• Connector: Red LED, Illuminates when input wire is activated.
CONNECTIONS
• M8, 4-pin
• Attached cable: 4-wire 6ft (1.8m)
OPERATING TEMPERATURE
• 5°C to 55°C (41°F to 131°F) - Electrical.
HOUSING CONSTRUCTION
• Chemical resistant, high-impact polycarbonate
RATINGS & CERTIFICATIONS
• IP50
• CE
• UL pending
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | DFS12NI |
| Product Name | Digital Fiber Optic Sensor, NPN, Infrared, 6ft cable (1.8m) |
| Operation Distance | 8 to 60 inch (203 to 1524 mm) |