Tri-Tronics Company, Inc. Digital Fiber Optic Sensor, Infrared, 6ft cable (1.8m) DFS11I

Description
For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • Configurable NPN, PNP or Push-Pull • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA INPUT • Configurable active high/low • transient spike protected • Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • UHS 50μs • HS 125μs • STD 250μs • HR 1ms • LR 4ms • ULR 16ms REPEATABILITY (Dependent on Mode) • UHS 12μs. • HS, STD, HR, LR, ULR (15.635μs) • Asynchronous crosstalk enabled (31.25μs) MAXIMUM RANGE (RED) Opposed Mode • UHS 20in (508mm) • HS 28in (711mm) • STD 32in (813mm) • HR 47in (1,193mm) • LR 60in (1,524mm) • ULR 75in (1,905mm) Proximity Mode • UHS 8in (203mm) • HS 11in (279mm) • STD 13in (330mm) • HR 16in (406mm) • LR 21in (533mm) • ULR 28in (711mm) When anti-crosstalk is enabled maximum range specifications are reduced 30%. Note: Opposed tests utilized: PF-Z-78TL; Proximity tests utilized: PFD-Z-78M64 LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. MUTUAL INTERFERENCE REJECTION • Asynchronous: Two sensor max. responds to selected A or B Channel. • Synchronous: Up to eight sensors via one wire interface COMBINABLE DUAL TIMERS • On-Delay, Off-Delay, One-Shot, Motion • Latching function • Timer range: 0.1 - 0.9ms, 1ms - 9,999ms LED LIGHT SOURCE • 4 element LED, Red = 660nm • IR = 880nm (Use glass fibers with Ø2.2mm connection only). DISPLAY • 96 X 16 white dot matrix OLED • Display numerical range depended on processing mode • UHS - 1,023 • HS - 2,047 • STD - 4,095 • HR - 16,383 • LR - 32,767 • ULR - 65,535 LED INDICATORS • Output: Red LED, Illuminates when output is ON. Flashes when output is overloaded. • Connector: Red LED, Illuminates when input wire is activated. CONNECTIONS • M8, 4-pin • Attached cable: 4-wire 6ft (1.8m) OPERATING TEMPERATURE • 5°C to 55°C (41°F to 131°F) - Electrical. HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate RATINGS & CERTIFICATIONS • IP50 • CE • UL pending
Datasheet
Description
For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • Configurable NPN, PNP or Push-Pull • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA INPUT • Configurable active high/low • transient spike protected • Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • UHS 50μs • HS 125μs • STD 250μs • HR 1ms • LR 4ms • ULR 16ms REPEATABILITY (Dependent on Mode) • UHS 12μs. • HS, STD, HR, LR, ULR (15.635μs) • Asynchronous crosstalk enabled (31.25μs) MAXIMUM RANGE (RED) Opposed Mode • UHS 20in (508mm) • HS 28in (711mm) • STD 32in (813mm) • HR 47in (1,193mm) • LR 60in (1,524mm) • ULR 75in (1,905mm) Proximity Mode • UHS 8in (203mm) • HS 11in (279mm) • STD 13in (330mm) • HR 16in (406mm) • LR 21in (533mm) • ULR 28in (711mm) When anti-crosstalk is enabled maximum range specifications are reduced 30%. Note: Opposed tests utilized: PF-Z-78TL; Proximity tests utilized: PFD-Z-78M64 LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. MUTUAL INTERFERENCE REJECTION • Asynchronous: Two sensor max. responds to selected A or B Channel. • Synchronous: Up to eight sensors via one wire interface COMBINABLE DUAL TIMERS • On-Delay, Off-Delay, One-Shot, Motion • Latching function • Timer range: 0.1 - 0.9ms, 1ms - 9,999ms LED LIGHT SOURCE • 4 element LED, Red = 660nm • IR = 880nm (Use glass fibers with Ø2.2mm connection only). DISPLAY • 96 X 16 white dot matrix OLED • Display numerical range depended on processing mode • UHS - 1,023 • HS - 2,047 • STD - 4,095 • HR - 16,383 • LR - 32,767 • ULR - 65,535 LED INDICATORS • Output: Red LED, Illuminates when output is ON. Flashes when output is overloaded. • Connector: Red LED, Illuminates when input wire is activated. CONNECTIONS • M8, 4-pin • Attached cable: 4-wire 6ft (1.8m) OPERATING TEMPERATURE • 5°C to 55°C (41°F to 131°F) - Electrical. HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate RATINGS & CERTIFICATIONS • IP50 • CE • UL pending
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Fiber Optic Sensor, Infrared, 6ft cable (1.8m) - DFS11I - Tri-Tronics Company, Inc.
Tampa, FL, United States
Digital Fiber Optic Sensor, Infrared, 6ft cable (1.8m)
DFS11I
Digital Fiber Optic Sensor, Infrared, 6ft cable (1.8m) DFS11I
For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • Configurable NPN, PNP or Push-Pull • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA INPUT • Configurable active high/low • transient spike protected • Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • UHS 50μs • HS 125μs • STD 250μs • HR 1ms • LR 4ms • ULR 16ms REPEATABILITY (Dependent on Mode) • UHS 12μs. • HS, STD, HR, LR, ULR (15.635μs) • Asynchronous crosstalk enabled (31.25μs) MAXIMUM RANGE (RED) Opposed Mode • UHS 20in (508mm) • HS 28in (711mm) • STD 32in (813mm) • HR 47in (1,193mm) • LR 60in (1,524mm) • ULR 75in (1,905mm) Proximity Mode • UHS 8in (203mm) • HS 11in (279mm) • STD 13in (330mm) • HR 16in (406mm) • LR 21in (533mm) • ULR 28in (711mm) When anti-crosstalk is enabled maximum range specifications are reduced 30%. Note: Opposed tests utilized: PF-Z-78TL; Proximity tests utilized: PFD-Z-78M64 LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. MUTUAL INTERFERENCE REJECTION • Asynchronous: Two sensor max. responds to selected A or B Channel. • Synchronous: Up to eight sensors via one wire interface COMBINABLE DUAL TIMERS • On-Delay, Off-Delay, One-Shot, Motion • Latching function • Timer range: 0.1 - 0.9ms, 1ms - 9,999ms LED LIGHT SOURCE • 4 element LED, Red = 660nm • IR = 880nm (Use glass fibers with Ø2.2mm connection only). DISPLAY • 96 X 16 white dot matrix OLED • Display numerical range depended on processing mode • UHS - 1,023 • HS - 2,047 • STD - 4,095 • HR - 16,383 • LR - 32,767 • ULR - 65,535 LED INDICATORS • Output: Red LED, Illuminates when output is ON. Flashes when output is overloaded. • Connector: Red LED, Illuminates when input wire is activated. CONNECTIONS • M8, 4-pin • Attached cable: 4-wire 6ft (1.8m) OPERATING TEMPERATURE • 5°C to 55°C (41°F to 131°F) - Electrical. HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate RATINGS & CERTIFICATIONS • IP50 • CE • UL pending

For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page.

Technical Features

Model Specific

Light Source:
• Red

Connection:
4-Pin M8 connector


Family Specific

SUPPLY VOLTAGE & CURRENT
• 8-30 Vdc
• 28ma @ 24Vdc, 49ma @ 12Vdc
• Reverse polarity protected
• Transient spike protected

OUTPUT
• Configurable NPN, PNP or Push-Pull
• 150mA output current
• Short circuit & transient spike protected
• Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA
INPUT
• Configurable active high/low
• transient spike protected
• Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset.
POWER-UP DELAY
• 300ms. No output pulse on power-up.
RESPONSE TIME (Dependent on Mode)
• UHS 50μs
• HS 125μs
• STD 250μs
• HR 1ms
• LR 4ms
• ULR 16ms
REPEATABILITY (Dependent on Mode)
• UHS 12μs.
• HS, STD, HR, LR, ULR (15.635μs)
• Asynchronous crosstalk enabled (31.25μs)

MAXIMUM RANGE (RED)
Opposed Mode
• UHS 20in (508mm)
• HS 28in (711mm)
• STD 32in (813mm)
• HR 47in (1,193mm)
• LR 60in (1,524mm)
• ULR 75in (1,905mm)
Proximity Mode
• UHS 8in (203mm)
• HS 11in (279mm)
• STD 13in (330mm)
• HR 16in (406mm)
• LR 21in (533mm)
• ULR 28in (711mm)
When anti-crosstalk is enabled maximum range specifications are reduced 30%.
Note: Opposed tests utilized: PF-Z-78TL; Proximity tests utilized: PFD-Z-78M64

LIGHT IMMUNITY
• High immunity to most ambient light, including high efficiency lighting and high intensity strobes.

MUTUAL INTERFERENCE REJECTION
• Asynchronous: Two sensor max. responds to selected A or B Channel.
• Synchronous: Up to eight sensors via one wire interface
COMBINABLE DUAL TIMERS
• On-Delay, Off-Delay, One-Shot, Motion
• Latching function
• Timer range: 0.1 - 0.9ms, 1ms - 9,999ms
LED LIGHT SOURCE
• 4 element LED, Red = 660nm
• IR = 880nm (Use glass fibers with Ø2.2mm connection only).

DISPLAY
• 96 X 16 white dot matrix OLED
• Display numerical range depended on processing mode
• UHS - 1,023
• HS - 2,047
• STD - 4,095
• HR - 16,383
• LR - 32,767
• ULR - 65,535
LED INDICATORS
• Output: Red LED, Illuminates when output is ON.
Flashes when output is overloaded.
• Connector: Red LED, Illuminates when input wire is activated.
CONNECTIONS
• M8, 4-pin
• Attached cable: 4-wire 6ft (1.8m)
OPERATING TEMPERATURE
• 5°C to 55°C (41°F to 131°F) - Electrical.
HOUSING CONSTRUCTION
• Chemical resistant, high-impact polycarbonate
RATINGS & CERTIFICATIONS
• IP50
• CE
• UL pending

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number DFS11I
Product Name Digital Fiber Optic Sensor, Infrared, 6ft cable (1.8m)
Operation Distance 8 to 60 inch (203 to 1524 mm)
Unlock Full Specs
to access all available technical data