For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Knob
Connection Type:
Connector, 4-pin M12
Housing Type:
Rectangular
Optical Block:
Type V1G, Focused Lens "V" Axis (Glass) The V1 Focused Lens "V" Axis optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected.
LED Light Source
White - Broadband Spectrum
Sensing Range:
1 "
Pulse Stretcher:
Toggle Switch
Family Specific
Supply Voltage:
12 to 24 VDC
Polarity Protected
Current Requirements:
85mA (exclusive of load)
Output Transistors:
(1) NPN and (1) PNP output transistor
NPN: Sink up to 150mA
PNP: Source up to 150mA
Momentary short circuit protected
Output transistors turn “ON” when mark is in view
Anti-pulsing on power-up
Response Time Minimum duration of input event
Light state response: 50 microseconds
Dark state response: 140 microseconds
Leading edge variation: less than 20 microseconds
Hysteresis:
Less than 400 millivolts for maximum sensitivity and resolution
OFFSET/EDR® Clutch Knob Adjustment
Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment
Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect
LIGHT/DARK Switch:
Dark position for dark mark; Light position for light mark
Indicators:
OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON”
EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range
CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark)
Light Immunity:
Pulse modulated to provide extremely high immunity to ambient light
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
Rugged Construction:
Chemical resistant, high-impact polycarbonate housing
Waterproof, ratings: NEMA 4X, 6P and IP67
Epoxy encapsulated for mechanical strength
For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
- Type V1G, Focused Lens "V" Axis (Glass)
The V1 Focused Lens "V" Axis optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected.
LED Light Source
- White - Broadband Spectrum
Sensing Range:
Pulse Stretcher:
Family Specific
Supply Voltage:
- 12 to 24 VDC
- Polarity Protected
Current Requirements:
Output Transistors:
- (1) NPN and (1) PNP output transistor
- NPN: Sink up to 150mA
- PNP: Source up to 150mA
- Momentary short circuit protected
- Output transistors turn “ON” when mark is in view
- Anti-pulsing on power-up
Response Time
Minimum duration of input event
- Light state response: 50 microseconds
- Dark state response: 140 microseconds
- Leading edge variation: less than 20 microseconds
Hysteresis:
- Less than 400 millivolts for maximum sensitivity and resolution
OFFSET/EDR® Clutch Knob Adjustment
- Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment
- Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect
LIGHT/DARK Switch:
- Dark position for dark mark; Light position for light mark
Indicators:
- OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON”
- EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range
- CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark)
Light Immunity:
- Pulse modulated to provide extremely high immunity to ambient light
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
Rugged Construction:
- Chemical resistant, high-impact polycarbonate housing
- Waterproof, ratings: NEMA 4X, 6P and IP67
- Epoxy encapsulated for mechanical strength